EN
  • EN
  • DE

1SV231(TPH3)

Part No 1SV231(TPH3)
Manufacturer Toshiba Semiconductor and Storage
Catalog Custom Parts (0 - A)
Description Diode VAR Cap Single 30V 41pF 2-Pin USC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Single
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Pins 2
Packaging Tape and Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1142699-1SV231(TPH3)
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1SV231(TPH3) CAD Model

Description

The 1SV231(TPH3) is a variable capacitance diode, also known as a varactor diode, manufactured by Toshiba Semiconductor and Storage. These diodes are specifically designed to exhibit a change in capacitance when a reverse voltage is applied. This characteristic makes them useful in various radio frequency (RF) and microwave applications where voltage-controlled capacitance is required.

Applications:

  • Voltage-Controlled Oscillators (VCOs): Used for tuning the oscillation frequency.
  • Frequency Synthesizers: Employed in phase-locked loops (PLLs) to generate precise frequencies.
  • Tunable Filters: Integrated to create filters with adjustable cutoff frequencies.
  • RF Switches: Utilized to switch RF signals by changing the diode's capacitance.
  • Parametric Amplifiers: Used in low-noise amplifiers to amplify weak signals.

Features:

  • High Capacitance Ratio: The 1SV231(TPH3) offers a significant change in capacitance over its specified voltage range.
  • Low Series Resistance: Minimizes losses in the circuit, ensuring efficient performance.
  • Fast Response Time: Quickly adjusts capacitance in response to changes in applied voltage.
  • Small Package Size: Facilitates compact circuit designs.
  • Reliable Performance: Manufactured by Toshiba, ensuring quality and consistency.

Benefits:

  • Precise Frequency Control: Enables accurate tuning in VCOs and frequency synthesizers.
  • Improved Filter Performance: Allows for adjustable cutoff frequencies in tunable filters.
  • Efficient RF Switching: Provides fast and reliable switching of RF signals.
  • Compact Circuit Design: Small package size saves valuable board space.
  • Enhanced Signal Amplification: Contributes to improved performance in parametric amplifiers.

Additional Details:

The 1SV231(TPH3) is typically specified with parameters such as its capacitance at a given reverse voltage, the capacitance ratio (the difference in capacitance between two voltage points), series resistance, and breakdown voltage. It is essential to consult the datasheet for the exact specifications required for a given application. The TPH3 package is a common surface-mount package, facilitating automated assembly processes.

You May Also Be Interested in

Crouse-Hinds
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Microchip Technology
Lowest to $134.3284
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Renesas Electronics America
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess