EN
  • EN
  • DE

2SA1244-O(T6L1.NQ)

Part No 2SA1244-O(T6L1.NQ)
Manufacturer Toshiba Semiconductor and Storage
Catalog RF Transistors (BJT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 976649-2SA1244-O(T6L1.NQ)
Categories RF Transistors(BJT)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SA1244-O(T6L1.NQ) CAD Model

Description

The 2SA1244-O(T6L1.NQ) is a PNP silicon epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. It is designed for low-noise, high-gain amplifier applications, particularly in audio circuits. The 'O' in the part number designates a specific gain rank, and '(T6L1.NQ)' indicates the specific packaging and environmental compliance details.

Applications

  • Audio preamplifiers
  • Microphone amplifiers
  • Low-noise input stages
  • General-purpose amplification
  • High-sensitivity receiver circuits

Features

  • Low Noise Figure: Typically 1.0 dB
  • High Current Gain (hFE): 200 to 400 (for 'O' rank)
  • High Collector-Emitter Voltage (VCEO): -50 V
  • High Collector Current (IC): -50 mA
  • Excellent Linearity

Benefits

  • Superior audio quality due to ultra-low noise performance.
  • Enhanced signal amplification with high current gain.
  • Reliable operation in low-voltage environments.
  • Minimal signal distortion due to excellent linearity.
  • Optimized for high-sensitivity applications.

Additional Details

The 2SA1244-O(T6L1.NQ) comes in a small surface-mount package, facilitating high-density PCB designs. Its low noise figure makes it ideal for sensitive audio circuits where minimizing noise is critical. The specific hFE range for the 'O' rank should be verified in the official Toshiba datasheet. Other key specifications include a collector power dissipation (PC) of approximately 200 mW and an operating junction temperature range from -55°C to +150°C. The '(T6L1.NQ)' suffix indicates specific packaging details and likely signifies compliance with environmental standards such as RoHS. Always refer to the official Toshiba datasheet for precise electrical characteristics, thermal resistance data, and application guidelines to ensure optimal performance and reliability.

You May Also Be Interested in

CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess