The 2SA1298-Y(TE85L,F) is a PNP silicon epitaxial transistor manufactured by Toshiba Semiconductor and Storage. It is designed for audio power amplifier applications and is often used in high-fidelity audio systems. This transistor features high power dissipation and excellent linearity, making it suitable for delivering clean and powerful audio output.
Applications:
- Audio power amplifiers
- Hi-Fi audio systems
- Power amplifier stages
- Consumer audio electronics
- Professional audio equipment
Features:
- High collector power dissipation
- Excellent linearity for low distortion
- High collector current capability
- Low saturation voltage
- RoHS compliant
Benefits:
- Superior audio quality with minimal distortion
- High power output for driving speakers
- Efficient operation with low saturation losses
- Reliable performance in demanding audio applications
- Environmentally friendly
Specifications:
The 2SA1298-Y(TE85L,F) has a collector-emitter voltage (VCEO) of -180V, a collector current (IC) of -10A, and a collector power dissipation (PC) of 80W. Its DC current gain (hFE) typically ranges from 50 to 150. The transition frequency (fT) is typically 30 MHz. It is packaged in a TO-3P(L) package. Its operating temperature ranges from -55°C to +150°C. The ‘Y’ designation represents the gain classification, and TE85L indicates the specific packaging and taping specification.
This transistor offers excellent performance and reliability for audio power amplification. Its high power handling capability and low distortion characteristics make it a popular choice for high-end audio systems and professional audio equipment.