EN
  • EN
  • DE

2SA1313

Part No 2SA1313
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Description TRANSISITOR (AUDIO FREQUENCY LOW POWER AMPLIFIER, DRIVER STAGE AMPLIFIER, SWITCHING APPLICATIONS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1124418-2SA1313
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SA1313 CAD Model

Description

The 2SA1313 is a PNP epitaxial silicon transistor manufactured by Toshiba Semiconductor and Storage. It's designed for high-frequency amplifier applications, particularly in audio and video circuits. It is known for its low noise characteristics and high gain.

Applications:

  • High-Frequency Amplifiers: Used in radio frequency (RF) amplifiers to boost weak signals.
  • Audio Amplifiers: Found in preamplifiers and amplifier stages in audio equipment to amplify audio signals with low noise.
  • Video Amplifiers: Utilized in video amplifiers for boosting video signals while maintaining signal integrity.
  • Oscillators: Employed in oscillator circuits to generate stable high-frequency signals.
  • Mixers: Used in mixer circuits to combine different frequency signals.

Features:

  • Low Noise Figure: Provides minimal noise amplification for clear signal output.
  • High Gain: Offers significant signal amplification.
  • High Transition Frequency: Suitable for high-frequency applications.
  • Low Output Capacitance: Minimizes signal distortion.
  • Compact Package: Typically available in a small package for easy integration.

Benefits:

  • Improved Signal Quality: Reduces noise and distortion in amplified signals.
  • Increased Signal Strength: Boosts weak signals for better reception and processing.
  • Enhanced Audio Performance: Provides clear and accurate audio amplification.
  • Optimized Video Quality: Improves the clarity and detail of video signals.
  • Stable High-Frequency Operation: Ensures reliable signal generation and processing.

Additional Details:

The 2SA1313 has a collector-emitter voltage (VCEO) rating that is suitable for many common circuit voltages. Its transition frequency is high, allowing it to operate effectively in RF and high-frequency circuits. The transistor is typically packaged in a small outline transistor (SOT) package, making it easy to integrate into compact electronic devices. Its low noise and high gain characteristics make it a favorable choice for high-performance audio and video amplification circuits.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3,015+ $0.0192 $57.8880
6,415+ $0.0180 $115.4700
10,000+ $0.0173 $173.0000
14,290+ $0.0162 $231.4980
18,660+ $0.0155 $289.2300
23,260+ $0.0149 $346.5740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,200 pieces
MOQ: 3015 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess