EN
  • EN
  • DE

2SB556

Part No 2SB556
Manufacturer Toshiba Semiconductor and Storage
Catalog Custom Parts (0 - A)
Description Silicon PNP Triple Diffused Mesa Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1192141-2SB556
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SB556 CAD Model

Description

The 2SB556 is a PNP silicon transistor manufactured by Toshiba Semiconductor and Storage. It is designed for use in low-frequency power amplifier applications.

Applications

  • Audio amplifiers
  • DC-DC converters
  • Switching circuits
  • General-purpose amplification

Features

  • High Collector Current: Offers a continuous collector current (Ic) of -3A, allowing for substantial power handling in amplifier circuits.
  • Low Saturation Voltage: Exhibits a low collector-emitter saturation voltage (VCE(sat)), minimizing power loss and improving efficiency in switching applications.
  • High Power Dissipation: Features a power dissipation (Pc) of 30W, enabling the transistor to handle significant power levels.
  • Excellent hFE Linearity: Provides a relatively flat hFE curve over a wide range of collector currents, contributing to lower distortion in amplifier circuits.

Benefits

  • Enhanced Amplifier Performance: The high collector current and gain allow for higher output power and signal amplification in audio systems.
  • Improved Efficiency: Low saturation voltage reduces power loss, leading to more efficient operation, especially in DC-DC converters.
  • Reliable Switching: The high power dissipation capability ensures robust performance in switching applications, even under demanding conditions.
  • Reduced Distortion: Excellent hFE linearity minimizes harmonic distortion, resulting in cleaner and more accurate audio reproduction.

Additional Details

The 2SB556 is typically available in a TO-126 package. Key specifications include a Collector-Base Voltage (VCBO) of -60V, a Collector-Emitter Voltage (VCEO) of -50V, and an Emitter-Base Voltage (VEBO) of -5V. Its operating junction temperature ranges from -55°C to +150°C.

You May Also Be Interested in

Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Matsuo
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess