EN
  • EN
  • DE

R5F72866D100FP

Part No R5F72866D100FP
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description Renesas 32-Bit RISC Microcomputer SuperHTM RISC engine family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241759-R5F72866D100FP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F72866D100FP CAD Model

Description

The R5F72866D100FP is a high-performance microcontroller from Renesas Electronics, belonging to the RX72M series. This microcontroller is designed for demanding industrial and embedded applications requiring high processing power, large memory capacity, and extensive peripheral connectivity. It provides a robust platform for complex control and communication tasks.

Applications:

  • Industrial automation (PLCs, robotics)
  • Motor control (AC servo drives, inverters)
  • Networking equipment (routers, switches)
  • Building automation (HVAC, lighting control)
  • Medical devices (patient monitoring, diagnostic equipment)
  • Smart appliances
  • Power grid infrastructure

Features:

  • RXv3 Core: High-performance 32-bit RXv3 CPU core
  • Operating Frequency: Up to 240 MHz
  • Flash Memory: Up to 4 MB
  • SRAM: Up to 512 KB
  • Ethernet Controller: Supports IEEE 802.3 Ethernet communication
  • USB Host/Function: Supports USB 2.0 Host and Function modes
  • CAN Interface: Supports CAN 2.0B communication
  • Serial Communication Interfaces: UART, SPI, I2C
  • Analog Peripherals: ADC, DAC
  • Timers: Multiple general-purpose timers and PWM timers
  • Safety Features: Memory protection unit (MPU)

Benefits:

  • High performance: The RXv3 core provides exceptional processing power for complex algorithms and real-time control.
  • Large memory capacity: Ample flash and SRAM provide sufficient storage for application code and data.
  • Extensive connectivity: A wide range of communication interfaces enables seamless integration with other devices and systems.
  • Enhanced safety: The memory protection unit (MPU) enhances system reliability and prevents memory corruption.
  • Reduced system cost: Integrated peripherals minimize the need for external components.

Additional Details:

The R5F72866D100FP microcontroller is based on the Renesas RXv3 core, offering a significant performance boost compared to previous generations. It features a large on-chip flash memory and SRAM, providing ample storage for application code, data, and communication buffers. The integrated Ethernet controller supports standard Ethernet communication protocols, enabling seamless connectivity to networks. The USB host/function interface allows the microcontroller to act as either a host or a peripheral device in USB-based systems. The CAN interface facilitates communication with other CAN-enabled devices, commonly used in automotive and industrial applications. A variety of serial communication interfaces (UART, SPI, I2C) provide flexible options for connecting to external sensors, actuators, and other peripherals. The analog peripherals (ADC, DAC) enable interfacing with analog signals. The microcontroller incorporates safety features such as a memory protection unit (MPU) to protect against memory corruption. Refer to the Renesas datasheet for detailed specifications, including electrical characteristics, timing diagrams, and application notes. The device is suitable for applications requiring high processing power, extensive connectivity, and robust safety features.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
Lowest to $3.1721

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess