EN
  • EN
  • DE

2SC1682-GR

Part No 2SC1682-GR
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case TO-92
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
RoHS State Request Verification
Win Source Part Number 751154-2SC1682-GR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC1682-GR CAD Model

Description

The 2SC1682-GR is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. This transistor is designed for low noise amplifier applications, particularly in the VHF band. Its key feature is its low noise figure and high gain characteristics, making it suitable for sensitive receiver circuits and signal amplification stages.

Applications:

  • Low Noise Amplifiers (LNA)
  • VHF Receivers
  • RF Amplifiers
  • Oscillator Circuits
  • Mixer Circuits

Features:

  • Low Noise Figure: Optimized for minimal noise contribution in amplifier circuits.
  • High Gain: Provides significant signal amplification with minimal distortion.
  • Epitaxial Planar Structure: Ensures high reliability and consistent performance.
  • NPN Silicon Transistor: A standard and widely used transistor type.
  • Green Compound: Meets environmental standards for lead-free manufacturing.

Benefits:

  • Improved Signal Reception: Enables clearer and more reliable signal reception in VHF receivers.
  • Enhanced Amplifier Performance: Boosts the gain and reduces noise in amplifier circuits.
  • Reliable Operation: Offers stable and consistent performance over a wide range of operating conditions.
  • Easy Integration: Can be easily integrated into existing circuit designs.
  • Environmentally Friendly: Complies with environmental regulations for lead-free products.

Additional Details:

The 2SC1682-GR is typically packaged in a small signal transistor package, such as a TO-92 or similar. Key electrical specifications include a collector-emitter voltage (VCEO) of around 25V, a collector current (IC) of approximately 50mA, and a transition frequency (fT) in the GHz range. The noise figure is typically around 1.5 dB at 200 MHz. It's important to consult the official Toshiba datasheet for precise specifications and application notes to ensure optimal performance in your specific circuit design. The "GR" suffix often indicates a specific gain grouping or other performance characteristic, so refer to the datasheet for details.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess