EN
  • EN
  • DE

2SC1815-GR

Part No 2SC1815-GR
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 50V 0.15A 3-Pin TO-92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 155116-2SC1815-GR
Popularity Low
Supply and Demand Status Sufficient
Family Name 2SC1815GR
Introduction Date June 05, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC1815-GR CAD Model

Description

Overview

The 2SC1815-GR is a select-grade version of the 2SC1815 NPN transistor, offering specific performance improvements for enhanced operations in certain circuits. Tailored for applications requiring stable current gain, the GR variety signifies a mid-level gain range suitable for most general-purpose tasks in amplifiers and signal processing units. This component marries reliability with efficiency, making it highly applicable in modern electronics circuits.

Applications

  • Audio Equipment: Delivers smooth amplification for mid-range audio functions.
  • Analog Circuitry: Well-suited to analog circuits that demand consistent gain performance.
  • Signal Processing: Used in applications needing stable amplification and accurate signal management.
  • Home Appliances: Incorporated in electronic sections of household gadgets for reliable performance.
  • Control Systems: Useful in controller boards where stable signal control is necessary.

Features and Benefits

  • Quality Gain Performance: Offers a consistent gain range, resulting in steady amplification.
  • Low Power Consumption: Provides efficiency by maintaining low power requirements.
  • Reliable Performance: Ensures stable operation in diverse environments and applications.
  • Compact Package: The TO-92 package size facilitates easy incorporation into circuit layouts.
  • High Durability: Built for long-term use without degradation in performance.

Additional Details

The 2SC1815-GR variant builds on the foundational characteristics of the standard 2SC1815, heightening the reliability and consistency in current gain. It is ideal for largely analog environments where precise amplification is paramount. With its superior design and trusted performance, this transistor consistently meets the demands of both intricate circuit designs and straightforward amplification needs. Its implementation ensures electronics design with optimal efficiency, granting prolonged operation and stable utility across a multitude of consumer and industrial electronics projects.

You May Also Be Interested in

Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess