Product Overview
The 2SC2240-GR(F,T) is a high-frequency, low-noise NPN transistor designed to deliver outstanding performance in amplification circuits. Known for its exceptional frequency response and low noise characteristics, the 2SC2240-GR(F,T) is particularly suited for audio and radio frequency amplification applications.
Applications
- Audio amplifier systems
- FM and AM radios
- Microphone amplification circuits
- High-frequency signal amplification
- Signal processing equipment
Features & Benefits
- Low Noise: Ensures fidelity in audio applications by minimizing unwanted interference.
- High Gain: Offers significant gain levels that are ideal for amplification uses.
- Wide Frequency Range: Suitable for various RF applications, extending the versatility of the component.
- Thermal Stability: Operates consistently across a wide temperature spectrum, ensuring reliability in various environments.
Additional Details
This transistor features a maximum current capacity of around 100 mA and a maximum voltage rating of 120V. It boasts of a high transition frequency making it an apt choice for high-frequency applications. The 2SC2240-GR(F,T) is often used where preserving signal clarity is of utmost importance, thus finding its place in critical audio equipment and sensitive RF circuits. With its TO-92 package, the transistor remains compact, aiding in streamlined circuit design.