EN
  • EN
  • DE

2SC3325-O

Part No 2SC3325-O
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815250-2SC3325-O
Ultra Librarian 3D Model Ultra Librarian 2SC3325-O CAD Model

Description

The 2SC3325-O is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. It's primarily designed for high-frequency amplification and oscillation applications. Its structure allows for efficient performance in circuits requiring fast switching and low noise amplification.

Applications:

  • RF Amplifiers: Used in radio frequency (RF) amplifiers to amplify weak signals in communication devices.
  • Oscillators: Employed in oscillator circuits to generate stable and accurate frequencies.
  • Mixers: Utilized in mixer circuits to combine different frequency signals.
  • High-Frequency Amplifiers: Found in various high-frequency amplification stages in electronic devices.
  • Communication Equipment: Used in devices such as radios, televisions, and wireless communication systems.

Features:

  • High Transition Frequency: Features a high transition frequency (fT), enabling it to operate efficiently at high frequencies.
  • Low Noise Figure: Exhibits a low noise figure, minimizing noise in sensitive amplification stages.
  • Epitaxial Planar Structure: Provides excellent high-frequency characteristics and reliability.
  • NPN Transistor: An NPN transistor configuration is suitable for a wide range of high-frequency applications.
  • Small Signal Amplifier: Optimized for small signal amplification, providing good linearity and gain.

Benefits:

  • Efficient High-Frequency Operation: The high transition frequency ensures efficient operation in high-frequency circuits.
  • Low Noise Amplification: Minimizes noise in amplification stages, improving signal quality.
  • Reliable Performance: The epitaxial planar structure ensures stable and reliable operation over a wide range of operating conditions.
  • Versatile Application: Suitable for a broad range of high-frequency applications, from RF amplification to oscillation circuits.
  • Compact Design: Allows for the creation of compact and efficient electronic circuits.

Additional Details:

The 2SC3325-O typically comes in a small signal package, such as TO-92 or SOT-23. Key specifications include a collector-emitter voltage (VCEO) rating suitable for low voltage applications, a collector current (IC) rating indicating its current handling capability, and a power dissipation rating that determines the maximum power it can safely dissipate. The 'O' suffix often denotes specific gain characteristics or binning within the production process. Always consult the official Toshiba datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess