The 2SC3325-Y(TE85L,F) is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. It is designed for use in high-frequency amplifier applications, particularly in VHF and UHF bands. The transistor is known for its low noise figure and high gain, making it suitable for sensitive receiver front-ends.
Applications
- VHF/UHF amplifiers
- Low Noise Amplifiers (LNAs)
- Oscillators
- Mixers
- RF front-ends
Features
- Low noise figure
- High gain
- High transition frequency (fT)
- Small signal amplification
- Excellent linearity
Benefits
- Improved signal reception in weak signal environments due to the low noise figure.
- Enhanced sensitivity and range in communication systems with high gain amplification.
- Optimal performance in high-frequency circuits due to high transition frequency.
- Minimal signal distortion with excellent linearity, ensuring high-quality audio and video reproduction.
- Simplified circuit design with stable and predictable characteristics.
Additional Details
The 2SC3325-Y(TE85L,F) features a collector-emitter voltage (VCEO) of 15V, a collector current (IC) of 30mA, and a power dissipation (PC) of 200mW. It typically exhibits a noise figure (NF) of around 1.5 dB at 1 GHz and a transition frequency (fT) of about 5 GHz. The 'Y' suffix denotes a specific gain ranking. It is commonly packaged in a small surface-mount package, such as a SOT-23 or similar, for easy integration into compact electronic devices. Proper biasing and impedance matching are crucial for achieving optimal performance in LNA circuits. The transistor is designed to operate within a specified temperature range, ensuring stable performance in various operating conditions. It is widely used in various consumer electronics and communication systems requiring low-noise amplification at high frequencies.