EN
  • EN
  • DE

2SC3327-A(TPE4

Part No 2SC3327-A(TPE4
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case TO-92S
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 751185-2SC3327-A(TPE4
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SC3327-A(TPE4 CAD Model

Description

The 2SC3327-A(TPE4 is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. This transistor is specifically designed for use in low-noise amplifier (LNA) applications in the VHF and UHF bands. Its primary characteristic is its ability to provide high gain with minimal added noise, making it ideal for sensitive receiver front-ends.

Applications:

  • Low-Noise Amplifiers (LNA)
  • VHF/UHF Receivers
  • RF Front-End Amplifiers
  • TV Tuners
  • Communication Equipment

Features:

  • Low Noise Figure: Optimizes signal reception by minimizing noise.
  • High Gain: Provides significant signal amplification.
  • Epitaxial Planar Structure: Enhances reliability and performance consistency.
  • NPN Silicon Transistor: A standard and versatile transistor type.
  • A(TPE4 Suffix: Indicates a specific gain rank or packaging specification as determined by Toshiba.

Benefits:

  • Improved Signal Reception: Increases the sensitivity of receivers by minimizing noise.
  • Enhanced Amplifier Performance: Boosts the signal strength with minimal distortion.
  • Reliable Operation: Offers stable performance under various operating conditions.
  • Easy Integration: Simplifies circuit design and implementation.
  • Optimized for VHF/UHF: Specifically designed for high-frequency applications.

Additional Details:

The 2SC3327-A(TPE4 is typically housed in a small signal transistor package such as the SOT-23 or similar surface-mount package. Electrical specifications include a collector-emitter voltage (VCEO), collector current (IC), and transition frequency (fT) in the GHz range. The "A(TPE4" portion of the part number likely denotes a particular gain selection or packaging variation. It is crucial to refer to the official Toshiba datasheet for accurate and detailed specifications, including gain characteristics, noise figure, and application guidelines. Proper biasing and impedance matching are essential for achieving optimal low-noise performance.

You May Also Be Interested in

Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess