EN
  • EN
  • DE
  • IT

2SC4215-Y(TE85L,F)

Part No 2SC4215-Y(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog RF Transistors (BJT)
Description TRANS RF NPN 30V 550MHZ USM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Frequency - Transition 550MHz
Noise Figure (dB Typ @ f) 2dB to 5dB @ 100MHz
Gain 17dB to 23dB
Maximum Power Dissipation 100mW
Typical Gain (hFE) (Min) 100 @ 1mA, 6V
Maximum Current Collector 20mA
Temperature Range - Operating 125°C (TJ)
Mounting SMD (SMT)
Case / Package USM
Win Source Part Number 120527-2SC4215-Y(TE85L,F)
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4215-Y(TE85L,F) CAD Model

Description

The 2SC4215-Y(TE85L,F) transistor is a robust and efficient semiconductor device designed for a variety of applications in the realm of electronic circuits. As an NPN bipolar junction transistor, it is widely used in amplification and switching applications. Its high gain and low saturation voltage make it suitable for high-performance circuit designs.

Features and Benefits

  • High Gain: The 2SC4215-Y offers a high current gain (hFE), which enhances amplification efficiency in electronic circuits.
  • Low Saturation Voltage: This feature ensures minimal power loss, making the transistor energy-efficient.
  • Compact Packaging: Available in a small package ideal for space-constrained applications.
  • Reliability: Manufactured with high-quality materials for durability and reliable operation under different environmental conditions.

Applications

  • Audio Amplifiers
  • Signal Processing
  • Switching Regulators
  • Motor Drivers
  • Power Management in Portable Devices

The 2SC4215-Y(TE85L,F) is particularly favored in audio amplifiers due to its clarity and low distortion output. It is also used in various industrial applications where reliable switching is crucial. This transistor, with its high frequency response, is optimal for enhancing sound quality in consumer electronic devices.

Additional Information: Dissipation power, heat management, and component longevity are meticulously tested to ensure the best performance and reliability. The transistor is compatible with lead-free soldering processes, complying with environmental regulations. It's an optimal choice for engineers looking for reliability in long-term projects.

You May Also Be Interested in

NXP / Nexperia
RF TRANS NPN 12V 10.5GHZ SOT143B
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 10.5GHZ SOT143B
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 11GHZ SOT-143B
Need more? Email Us
Fairchild/ON Semiconductor
RF SMALL SIGNAL TRANSISTOR / RF Transistor NPN 15V 50mA 1.5GHz 350mW Through Hole TO-92-3
Lowest to $0.1214
Microsemi Corporation
RF POWER TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
Infineon Technologies
RF TRANS NPN 5V 25GHZ PG-SOT-343
Need more? Email Us
Microsemi Corporation
RF POWER TRANSISTOR
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 11GHZ SOT-143B
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2785 $50.1300
440+ $0.2286 $100.5840
680+ $0.2214 $150.5520
935+ $0.2143 $200.3705
1,210+ $0.2071 $250.5910
1,620+ $0.1857 $300.8340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,430 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess