The 2SC5091-0(TE85L,F) is an NPN silicon epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. This transistor is designed for use in high-frequency amplifier applications.
Applications:
- RF amplifiers in communication equipment
- Oscillator circuits
- Mixer stages in radio receivers
- High-frequency signal processing circuits
- Wideband amplifiers
Features:
- High transition frequency (fT) for excellent high-frequency performance
- Low noise figure, ensuring minimal signal degradation
- High gain, providing substantial signal amplification
- Epitaxial planar structure for improved reliability
- Small signal transistor suitable for low-power applications
Benefits:
- Enables efficient and clear amplification of high-frequency signals
- Minimizes unwanted noise in sensitive receiver applications
- Facilitates the design of compact and high-performance RF circuits
- Provides stable and consistent performance
- Suitable for a wide range of communication and instrumentation applications
Additional Details:
The 2SC5091-0(TE85L,F) is typically supplied in a surface-mount package. Key parameters include collector-emitter voltage (VCEO), collector current (IC), power dissipation (PC), and transition frequency (fT). The suffix "-0" likely refers to a specific gain grouping or variation, while "(TE85L,F)" probably indicates the packaging and lead finish. Designers should consult the Toshiba datasheet for precise electrical characteristics, thermal considerations, and recommended operating conditions to achieve optimal performance and longevity. Its applications are primarily in the RF front-end stages of communication devices, such as mobile phones and wireless communication systems.