EN
  • EN
  • DE
  • IT

2SC5096-O

Part No 2SC5096-O
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+Rohs
Reference case SOT-523SS
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 728903-2SC5096-O
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SC5096-O CAD Model

Description

The 2SC5096-O is a silicon NPN epitaxial planar transistor produced by Toshiba Semiconductor and Storage, primarily intended for VHF/UHF low noise amplifier applications.

Applications:

  • Low-noise amplifiers (LNAs) in VHF/UHF receivers
  • RF front-end amplifiers for communication systems
  • High-frequency preamplifiers
  • Satellite TV receivers
  • Cable TV (CATV) amplifiers

Features:

  • Low noise figure for enhanced signal reception
  • High gain for increased signal amplification
  • High transition frequency (fT) suitable for VHF/UHF bands
  • Small signal transistor designed for low-power applications
  • Epitaxial planar structure for improved reliability and performance

Benefits:

  • Improves signal sensitivity in VHF/UHF receivers
  • Minimizes signal degradation due to noise
  • Enables high-quality signal amplification
  • Suitable for compact and efficient circuit designs
  • Provides consistent performance in demanding RF environments

Additional Details:

The 2SC5096-O typically comes in a small surface-mount package. Critical specifications include collector-emitter voltage (VCEO), collector current (IC), power dissipation (PC), noise figure (NF), and transition frequency (fT). The "-O" suffix probably indicates a specific gain selection or characteristic. Designers should refer to the Toshiba datasheet for detailed specifications, application notes, and recommended biasing conditions to ensure optimal performance and reliability. It is commonly found in the front-end stages of wireless communication devices, television receivers, and various high-frequency instrumentation equipment where minimizing noise and maximizing signal gain are crucial.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $2.1280 $74.4800
75+ $1.7464 $130.9800
115+ $1.6908 $194.4420
160+ $1.6364 $261.8240
205+ $1.5821 $324.3305
275+ $1.4190 $390.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess