EN
  • EN
  • DE

2SC5459(Q)

Part No 2SC5459(Q)
Manufacturer Toshiba Semiconductor and Storage
Catalog RF Transistors (BJT)
Description Trans GP BJT NPN 400V 3A 3-Pin(3+Tab) TO-220NIS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 157090-2SC5459(Q)
Popularity Low
Supply and Demand Status Balance
Family Name 2SC5459
Introduction Date July 09, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC5459(Q) CAD Model

Description

Overview

The 2SC5459(Q) is an advanced NPN bipolar junction transistor designed for robust high-frequency performance and efficient switching capabilities. This component is ideal for applications that require efficient amplification and signal integrity, making it highly valuable in modern and complex electronic systems.

Applications

  • RF Amplification Units
  • High-Speed Switching Circuits
  • Electronic Voltage Regulators
  • Precision Motor Control Systems
  • Telecommunication Circuitry

Features and Benefits

  • Superior Gain: This transistor is optimized for high gain performance, ensuring minimal signal degradation and high output quality.
  • Optimized Frequency Response: It offers exceptional high-frequency transparency, crucial for RF amplification and telecommunication solutions.
  • Efficient Thermal Management: Designed to manage thermal loads effectively, it maintains operational stability under different thermal conditions.
  • Long-lasting Durability: Manufactured with high-quality materials, it promises extended reliability and reduced maintenance costs.
  • Compact Form Factor: Its compact design aids in seamless incorporation into various electronic configurations without issues.

Additional Details

With a maximum collector current of 150mA and a collector-emitter voltage limit of 50V, the 2SC5459(Q) is engineered to handle diverse application needs effectively, providing reliable performance in critical electronic functions.

Its proficiency in high-speed switching makes it an optimal choice for RF amplification and telecommunication applications, where signal integrity and rapid processing are non-negotiable. The 2SC5459(Q) offers a notable advantage in scenarios requiring accurate and efficient voltage regulation, proving its worth in both industrial and consumer electronic markets.

Engineers and designers who prioritize signal continuum and low distortion frequently depend on the 2SC5459(Q) as a critical component in their designs. Its compatibility with high-frequency and power contexts allows for versatile application, underpinning the advancement of cutting-edge technologies and telecommunications solutions.

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess