EN
  • EN
  • DE

2SC5695

Part No 2SC5695
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single
Description Horizontal Deflection Output for High Resolution Display, Color TV / Trans GP BJT NPN 700V 22A 3-Pin(3+Tab) TO-3P(LH)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 157238-2SC5695
Popularity Medium
Supply and Demand Status Limited
Family Name 2SC5695
Introduction Date October 28, 2001
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC5695 CAD Model

Description

The 2SC5695 is a high-gain NPN bipolar transistor designed for applications where space-conserving design and power efficiency are paramount. Its compact form factor doesn’t compromise on its ability to handle substantial power loads, making it a favorite for both professional and consumer electronics.

Applications/Projects

  • Voltage Regulation
  • Signal Amplification
  • Motor Drives
  • Consumer Electronics

Features and Benefits

  • Compact Design: The space-saving design allows effortless integration into tightly packed electronic boards and components.
  • High Gain Bandwidth: Delivers exceptional frequency performance, ideal for smooth signal amplification.
  • Power Efficiency: Heat-efficient design ensures optimal performance without overheating, aiding in power conservation.
  • Robust Build: Built to endure potentially damaging conditions, enhancing the longevity and reliability of the device.
  • Consistent Performance: Maintains performance consistency across various voltage and temperature conditions.

Additional Details

The 2SC5695 transistor’s combination of high gain and power efficiency makes it an asset in designing compact, high-performance electronic equipment. Due to its small footprint, it fits seamlessly into crowded circuit boards while maintaining high performance quality. It offers a robust and reliable choice for applications where size and durability cannot be compromised. The consistent performance across various conditions makes it suitable for both advanced industrial systems and sophisticated consumer electronics.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess