EN
  • EN
  • DE

2SC752Y

Part No 2SC752Y
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1037254-2SC752Y
Categories OEM Parts(0-9)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC752Y CAD Model

Description

The 2SC752Y is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. This transistor is designed for use in low-noise amplifier applications, particularly in the VHF band. It is known for its excellent low-noise characteristics, high gain, and high cutoff frequency, making it suitable for use in sensitive receiver front-end amplifiers and other high-performance RF circuits.

Applications

  • VHF Amplifiers: Used in very high frequency amplifiers for radio communication.
  • Low Noise Amplifiers (LNA): Ideal for use in LNA circuits to amplify weak signals with minimal added noise.
  • RF Front-End Amplifiers: Used as a first-stage amplifier in radio frequency receivers to improve sensitivity.
  • Oscillators: Can be used in oscillator circuits for signal generation.
  • Mixers: Suitable for use in mixer circuits for frequency conversion.
  • Radio Receivers: Employed in radio receiver circuits to amplify incoming signals.

Features

  • NPN Epitaxial Planar Transistor: Silicon NPN transistor with an epitaxial planar structure for high performance.
  • High Transition Frequency (fT): High fT value allows for operation at high frequencies.
  • Low Noise Figure: Minimizes added noise in amplifier applications.
  • High Gain: Provides significant signal amplification.
  • Small Signal Amplifier: Designed for amplifying small signals with precision.
  • TO-92 Package: Available in a through-hole TO-92 package for easy breadboarding and prototyping.
  • Pb-Free Lead Finish: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits

  • Enhanced Signal Sensitivity: Low noise figure improves receiver sensitivity, allowing for the detection of weaker signals.
  • Improved Signal Quality: High gain ensures strong signal amplification with minimal distortion.
  • High-Frequency Performance: Suitable for use in high-frequency applications, such as VHF circuits.
  • Easy to Use: Through-hole TO-92 package simplifies assembly and experimentation.
  • Reliable Operation: High-quality manufacturing ensures stable and reliable performance.
  • Versatile Applications: Suitable for a wide range of amplifier and RF circuit designs.

Additional Details

The 2SC752Y typically operates with a collector-emitter voltage (VCEO) and collector current (IC) within specified ranges. Its transition frequency (fT) is a key parameter indicating its high-frequency capability. The low noise figure is crucial for sensitive receiver applications. The transistor's small signal characteristics are optimized for linear amplification. Toshiba provides detailed datasheets with comprehensive electrical characteristics and performance curves to aid in circuit design. The device is designed to be compatible with standard through-hole assembly processes.

You May Also Be Interested in

Dell
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
IBM
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess