EN
  • EN
  • DE

2SJ315

Part No 2SJ315
Manufacturer Toshiba Semiconductor and Storage
Catalog JFETs (Junction Field Effect)
Description P CHANNEL MOS TYPE (DC-DC CONVERTER) / Trans MOSFET P-CH Si 60V 5A 3-Pin(2+Tab) New PW-Mold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 158526-2SJ315
Popularity Medium
Supply and Demand Status Balance
Family Name 2SJ315
Introduction Date October 29, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ315 CAD Model

Description

Overview

The 2SJ315 is a P-channel MOSFET transistor renowned for its efficiency and reliability in power management applications. It is designed to cater to a broad range of electronic needs, offering excellent performance in switching and amplification tasks. With its robust design, this MOSFET is suitable for both amateur electronic projects and professional industrial applications.

Features and Benefits

  • Low On-State Resistance: Enhances efficiency by minimizing power losses.
  • Fast Switching Speed: Facilitates rapid operations, improving performance in dynamic electronic systems.
  • High Input Impedance: Reduces the load on driving circuits, which is crucial for sensitive applications.
  • Thermal Stability: Capable of maintaining functionality under high-temperature conditions, increasing device lifespan.
  • Compact Package: Saves space in circuit designs, enabling more versatile applications.

Applications

  • Power Supplies
  • DC-DC Converters
  • Motor Controllers
  • Battery Management Systems
  • Switching Regulators

Additional Details

The 2SJ315 excels in low-power applications due to its P-channel configuration, which facilitates simplified gate driving. Its excellent heat dissipation capabilities and rugged construction make it ideal for harsh environments, ensuring consistent performance over time. This component is optimal for hobbyists looking to design efficient electronic circuits and professionals aiming for robust solutions in complex systems.

You May Also Be Interested in

Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
Panasonic
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.7390

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess