EN
  • EN
  • DE

2SJ525

Part No 2SJ525
Manufacturer Toshiba Semiconductor and Storage
Catalog JFETs (Junction Field Effect)
Description P CHANNEL NOS TYPE (HIGH SPEED, HIGH CURRENT SWITCHING, CHOPPER REGULATOR, DC-DC CONVERTER AND MOTOR DRIVE APPLICATIONS) / Trans MOSFET P-CH Si 30V 5A 3-Pin TPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 158702-2SJ525
Popularity Medium
Supply and Demand Status Balance
Family Name 2SJ525
Introduction Date October 01, 1998
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ525 CAD Model

Description

Product Overview

The 2SJ525 is a robust P-channel MOSFET specially designed to offer enhanced performance in switching applications. This component is optimized for low-voltage usage and comes with several intrinsic benefits, making it an excellent choice for engineers and hobbyists who prioritize efficiency and reliability in their designs.

Features and Benefits

  • Exceptional On-State Performance: Ensures high efficiency with minimal heat generation, prolonging device lifespan.
  • Fast Switching: Reduces delay times, making it suitable for high-frequency operations.
  • Enhanced Durability: Built to withstand challenging operational environments, guaranteeing stable performance.
  • Versatile Packaging: Adaptable for various PCB layouts and design requirements.

Applications and Projects

  • Motor Control Systems: Effective switching of motors in consumer and industrial applications.
  • Inverter Circuits: Essential in constructing efficient AC to DC power conversion systems.
  • Relay Replacement: Offers improved reliability and switching precision over mechanical relays.
  • Smart Load Management: Assists in dynamic allocation of power resources in smart grid and home automation systems.

Additional Details

The 2SJ525 excels in applications requiring precision control and long-term operational stability. Its advanced semiconductor technology minimizes energy losses, thereby promoting efficient energy utilization. As energy constraints continue to press on the electronics industry, this MOSFET's ability to conserve electricity without compromising on the performance or safety is immensely valuable. Engineers and designers incorporating the 2SJ525 into their work can expect improved outcomes and reduced total cost of ownership, enhancing both project feasibility and sustainability. It remains a versatile and dependable choice for integrating in complex electronic systems.

You May Also Be Interested in

Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess