EN
  • EN
  • DE

2SK2376

Part No 2SK2376
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description N CHANNEL MOS TYPE (HIGH SPEED, HIGH VOLTAGE SWITCHING, CHOPPER REGULATOR, DC-DC CONVERTER AND MOTOR DRIVE APPLICATIONS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1127276-2SK2376
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK2376 CAD Model

Description

The 2SK2376 is a silicon N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for high-frequency power amplifier applications. It is manufactured by Toshiba Semiconductor and Storage and is commonly used in VHF and UHF bands.

Applications:

  • VHF/UHF Amplifiers: Used in power amplifiers for VHF (Very High Frequency) and UHF (Ultra High Frequency) communication systems.
  • RF Transmitters: Employed in RF (Radio Frequency) transmitters for broadcasting and telecommunications.
  • Mobile Communication Devices: Found in base stations and mobile units for signal amplification.
  • Industrial RF Generators: Used in RF generators for industrial heating, welding, and plasma generation.
  • Medical RF Equipment: Employed in medical devices using RF energy for therapeutic purposes.

Features:

  • High Power Gain: Provides significant signal amplification for efficient power transmission.
  • High Drain-Source Voltage: Supports high voltage operation for improved performance.
  • Low Output Capacitance: Minimizes signal losses and improves high-frequency performance.
  • Excellent Linearity: Ensures minimal signal distortion during amplification.
  • High-Speed Switching: Enables rapid switching for pulsed RF applications.

Benefits:

  • Efficient Power Amplification: Maximizes the power output while minimizing energy consumption.
  • Improved Signal Quality: Reduces signal distortion, ensuring clear and reliable communication.
  • Enhanced System Performance: Boosts the overall performance of RF systems by providing stable and efficient amplification.
  • Versatile Application: Suitable for a wide range of VHF and UHF applications.
  • Long-Term Reliability: Designed for robust and reliable operation in demanding environments.

Additional Details:

The 2SK2376 is characterized by parameters such as drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and power dissipation (PD). It operates within specified voltage and current ranges to ensure optimal performance and reliability. Key specifications include its gain, noise figure, and operating frequency range. The MOSFET is typically housed in a package designed for efficient heat dissipation to maintain stable operation under high-power conditions. The datasheet provides detailed information on electrical characteristics, thermal performance, and recommended operating conditions. This device is particularly suited for applications where high power amplification and low distortion are critical, such as in communication transmitters and industrial RF equipment.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 199 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess