EN
  • EN
  • DE

2SK2615(TE12L,F)

Part No 2SK2615(TE12L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog JFETs (Junction Field Effect)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 17968-2SK2615(TE12L,F)
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK2615(TE12L,F) CAD Model

Description

The 2SK2615(TE12L,F) is a high-performance N-channel MOSFET designed to excel in various demanding electronic applications. As a notable component in the realm of semiconductor technology, this MOSFET is lauded for its reliability, efficiency, and robust build.

Features and Benefits

  • High-Speed Switching: The 2SK2615 excels in applications requiring rapid switching capabilities, making it ideal for high-frequency circuits.
  • Low On-Resistance: Ensures minimal power loss and enhances overall efficiency, making it suitable for power management applications.
  • Enhanced Durability: Designed to withstand significant electrical stress, ensuring longevity and reduced downtime.

Its unique combination of these features makes the 2SK2615 an optimal choice for projects requiring precision and efficiency.

Applications

  • Switch Mode Power Supplies (SMPS): Utilized for its efficiency and thermal performance to achieve energy savings.
  • DC-DC Converters: Its excellent current handling capability makes it ideal for voltage regulation purposes.
  • Motor Drives: Its fast switching characteristics are perfect for applications requiring precise motor control.
  • Telecommunication Devices: Ensures high-speed data handling by maintaining low power consumption.

Additional Details

Manufactured with cutting-edge semiconductor technology, the 2SK2615(TE12L,F) features robust thermal conductivity and minimal signal distortion. It operates efficiently across various temperatures, maintaining reliable performance under stress. This MOSFET is an excellent choice for professionals seeking components that support streamlined designs and sustainable engineering practices.

You May Also Be Interested in

Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
JFET
Need more? Email Us
ON Semiconductor
NCH J-FET / JFET
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2462 $50.4710
500+ $0.2020 $101.0000
770+ $0.1957 $150.6890
1,060+ $0.1894 $200.7640
1,370+ $0.1831 $250.8470
1,830+ $0.1641 $300.3030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160,800 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess