EN
  • EN
  • DE

2SK880

Part No 2SK880
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Description M CHANNEL JUNCTION TYPE (AUDIO FREQUENCY LOW NOISE AMPLIFIER APPLICATIONS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1127864-2SK880
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK880 CAD Model

Description

The 2SK880 is an N-channel MOSFET transistor manufactured by Toshiba Semiconductor and Storage. It is designed for high-speed switching applications and is commonly used in power supplies, DC-DC converters, and motor control circuits.

Applications

  • Switching Regulators: Used in DC-DC converters and switching power supplies for efficient voltage regulation.
  • Motor Control: Used as a switching element in motor control circuits for appliances, industrial equipment, and robotics.
  • High-Frequency Inverters: Employed in inverters for converting DC to AC power, often found in solar power systems and uninterruptible power supplies (UPS).
  • Amplifiers: Can be used in audio amplifiers and other signal amplification circuits.
  • Lighting Systems: Utilized in electronic ballasts and LED drivers for efficient lighting control.

Features

  • N-Channel MOSFET: Provides efficient switching capabilities.
  • High-Speed Switching: Designed for fast switching speeds, reducing switching losses.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
  • High Drain Current (ID): Capable of handling significant current loads.
  • High Gate Threshold Voltage (VGS(th)): Provides stable switching characteristics.

Benefits

  • Improved Efficiency: Low on-resistance minimizes power loss and enhances overall system efficiency.
  • Reduced Heat Dissipation: Low RDS(on) results in less heat generation, improving thermal performance.
  • Faster Switching: High-speed switching capabilities enable higher operating frequencies and reduced switching losses.
  • Compact Design: Available in various package options, suitable for space-constrained applications.
  • Enhanced Reliability: Robust design ensures stable performance and long-term reliability.

Additional Details

The 2SK880 MOSFET is characterized by its low gate charge and gate resistance, contributing to its high-speed switching performance. The device is typically available in through-hole and surface-mount packages, offering flexibility in circuit board design. The maximum drain-source voltage (VDSS), drain current (ID), and gate-source voltage (VGS) ratings should be carefully considered when selecting this MOSFET for a particular application. Proper heat sinking is often necessary to manage heat dissipation, especially in high-power applications. The gate threshold voltage (VGS(th)) is an important parameter to consider when designing the gate drive circuitry. The 2SK880's characteristics make it well-suited for high-frequency switching applications, where efficiency and switching speed are critical. The device is manufactured using advanced semiconductor technology to ensure consistent performance and reliability. The gate-source capacitance (CGS) and drain-source capacitance (CDS) are also important parameters to consider in high-frequency circuits. Careful attention to circuit layout and component selection is essential to optimize the performance of the 2SK880 in switching power supplies and other demanding applications.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 340,376 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess