EN
  • EN
  • DE

74VHCT126AFT(BE)

Part No 74VHCT126AFT(BE)
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1318+
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 744052-74VHCT126AFT(BE)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74VHCT126AFT(BE) CAD Model

Description

The 74VHCT126AFT(BE) is a high-speed silicon gate CMOS device manufactured by Toshiba Semiconductor and Storage. It functions as a quad buffer/line driver with three-state outputs, utilizing sub-micron silicon gate CMOS technology for rapid operation comparable to Bipolar Schottky TTL devices, while maintaining the low power dissipation characteristic of CMOS. This device is suitable for use in a wide array of digital logic applications, offering versatility as a buffer, line driver, or transceiver.

Applications:

  • High-speed logic circuits
  • Buffer applications
  • Line driving applications
  • Transceiver applications
  • Memory interfacing
  • Data transmission systems

Features:

  • High Speed: Typical propagation delay (tpd) of 4.3 ns at VCC = 5 V
  • Low Power Dissipation: Maximum ICC of 4 μA at Ta = 25 °C
  • TTL Input Compatibility: Input high voltage (VIH) of 2.0 V (min.), Input low voltage (VIL) of 0.8 V (max.)
  • Symmetrical Output Impedance: |IOH| = IOL = 8 mA (min.)
  • Balanced Propagation Delays: tPLH ≈ tPHL
  • Operating Voltage Range: VCC = 4.5 V to 5.5 V
  • Package: TSSOP14

Benefits:

  • Enhanced System Performance: The high-speed operation enables quicker data processing and transmission.
  • Reduced Power Consumption: Low power dissipation enhances energy efficiency and extends battery life in portable applications.
  • Simplified Integration: TTL input compatibility streamlines interfacing with TTL logic circuits.
  • Reliable Operation: Symmetrical output impedance and balanced propagation delays ensure consistent and predictable performance.
  • Flexible Operating Voltage: The wide operating voltage range accommodates variations in power supply voltage.
  • Compact Design: The TSSOP14 package minimizes board space requirements.

Additional Details:

The 74VHCT126AFT(BE) comprises four independent buffer/line driver circuits, each equipped with a three-state output. The output enable (OE) input governs the output state; a low OE signal enables the output, while a high OE signal puts the output in a high-impedance state. This feature makes the device ideal for applications involving shared buses.

The device operates within a temperature range of -40°C to +85°C.

You May Also Be Interested in

Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
3.3-V ABT 32-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Toshiba Semiconductor and Storage
2V~5.5V 1 4 4uA 3.8ns@5V,15pF TSSOP-14B Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1188
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Texas Instruments
IC BUFFER INVERT 6V 16DIP
Lowest to $1.4388
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Rochester Electronics
IC BUFFER INVERT 5.5V 20SOIC
Lowest to $1.0272

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4497 $51.7155
275+ $0.3690 $101.4750
420+ $0.3575 $150.1500
580+ $0.3460 $200.6800
750+ $0.3344 $250.8000
1,005+ $0.2998 $301.2990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess