The DF2S10FS is a transient voltage suppressor (TVS) diode manufactured by Toshiba Semiconductor and Storage. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This device is characterized by its small surface-mount package, low clamping voltage, and high surge capability, making it suitable for various applications.
Applications
- Protection of I/O interfaces in communication equipment
- ESD protection for portable devices (smartphones, tablets, laptops)
- Surge protection for automotive electronics
- Protection for industrial control systems
- Protection for consumer electronics (TVs, set-top boxes)
Features
- Low Clamping Voltage: Provides effective protection by limiting the voltage across the protected circuit during a transient event.
- Small Surface-Mount Package: Allows for high-density board layouts and space-saving designs.
- High Surge Capability: Capable of withstanding high surge currents without degradation.
- Fast Response Time: Quickly clamps transient voltages, ensuring minimal impact on the protected circuit.
- Lead-Free Finish: Compliant with RoHS standards, contributing to environmentally friendly products.
Benefits
- Enhanced System Reliability: Protects sensitive components from damage due to voltage transients, increasing overall system reliability.
- Reduced Downtime: Minimizes the risk of equipment failure and downtime caused by ESD and surge events.
- Lower Repair Costs: Prevents component damage, reducing the need for costly repairs and replacements.
- Compact Design: Enables smaller and lighter product designs, making it ideal for portable applications.
- Compliance with Industry Standards: Meets stringent industry standards for ESD and surge protection, ensuring product quality and safety.
Additional Details
The DF2S10FS has a peak pulse power dissipation of typically 200W. Its operating temperature range is typically -55°C to +150°C, ensuring reliable performance in various environments. The device is available in a small surface-mount package, typically SOD-323 or similar, which minimizes board space requirements. The specific clamping voltage and other electrical characteristics can be found in the product datasheet provided by Toshiba Semiconductor and Storage.