EN
  • EN
  • DE

HN1C01FU-GR(L,F,F)

Part No HN1C01FU-GR(L,F,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825057-HN1C01FU-GR(L,F,F)
Ultra Librarian 3D Model Ultra Librarian HN1C01FU-GR(L,F,F) CAD Model

Description

The HN1C01FU-GR(L,F,F) is a power management integrated circuit (PMIC) produced by Toshiba Semiconductor and Storage. It is designed to provide efficient power conversion and regulation in various electronic applications, particularly in portable and battery-powered devices. This PMIC integrates multiple power management functions, including DC-DC converters and LDO regulators, to optimize power delivery and minimize power consumption. Its compact size and high efficiency make it suitable for applications where space is limited and battery life is critical.

Applications

  • Smartphones and Mobile Devices: Managing power distribution for the core processor, display, and other peripheral components.
  • Tablets: Providing efficient power regulation for extended battery life and reliable operation.
  • Wearable Devices: Delivering a stable and efficient power supply for smartwatches, fitness trackers, and other wearables.
  • Portable Media Players: Optimizing power consumption for audio and video playback.
  • IoT Devices: Powering sensors, communication modules, and other components in connected devices.

Features

  • Integrated DC-DC Converters: Efficiently converting voltage levels to meet the power requirements of different system components.
  • Low Dropout (LDO) Regulators: Providing stable output voltage with minimal input-output voltage differential.
  • Over-Voltage Protection (OVP): Protecting downstream components from damage caused by excessive voltage.
  • Over-Current Protection (OCP): Limiting current flow to prevent damage from short circuits or overloads.
  • Thermal Shutdown Protection: Shutting down the device when the temperature exceeds a safe operating limit.
  • Enable/Disable Control: Allowing the device to be turned on or off to conserve power when not in use.
  • Compact Package: Minimizing the footprint on the printed circuit board (PCB).
  • Low Quiescent Current: Reducing power consumption in standby mode to prolong battery life.

Benefits

  • Extended Battery Life: Efficient power conversion minimizes energy waste, allowing devices to operate longer on a single charge.
  • Enhanced System Reliability: Built-in protection features prevent damage from voltage or current fluctuations, ensuring stable operation.
  • Reduced PCB Space: Integration of multiple functions in a single chip saves valuable board space, enabling smaller device designs.
  • Simplified Design: Fewer external components are required, streamlining the design process and reducing overall system complexity.
  • Cost-Effective Solution: Integration and efficiency reduce the need for additional components and improve overall system cost.
  • Stable Power Supply: LDO regulators ensure consistent voltage output for critical components, improving system stability.

Additional Details

The HN1C01FU-GR(L,F,F) operates within a specific input voltage range, and its output voltage and current capabilities are designed to meet the requirements of portable electronic devices. The device's thermal characteristics are optimized for efficient heat dissipation. Specific parameters such as switching frequency, efficiency curves, and protection thresholds are detailed in the product datasheet. The package is typically a small outline package suitable for surface mount technology. The GR(L,F,F) designation likely refers to specific testing, screening, or packaging options applied to this particular variant of the PMIC.

You May Also Be Interested in

FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess