The K15J60U is a silicon N-channel MOSFET manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for high-speed switching applications and power management in various electronic devices.
Applications
- Switching Regulators
- DC-DC Converters
- Motor Control
- Power Supplies
- Inverters
Features
- N-Channel MOSFET
- Low On-Resistance (RDS(on))
- High-Speed Switching
- Avalanche Energy Rated
- RoHS Compliant
Benefits
- Efficient Power Switching: Low on-resistance minimizes power loss during switching, improving efficiency.
- Fast Switching Speed: Allows for higher operating frequencies in switching circuits.
- Robust Performance: Avalanche energy rating ensures reliable operation under transient conditions.
- Environmentally Friendly: RoHS compliance ensures that the MOSFET does not contain hazardous substances.
- Versatile Applications: Suitable for a wide range of power management and switching applications.
Technical Specifications
The K15J60U features a drain-source voltage (VDS) rating suitable for many power applications. It has a low on-resistance (RDS(on)), which reduces power dissipation and improves efficiency. Its fast switching speed makes it well-suited for high-frequency applications. The device is typically packaged for easy mounting on PCBs.
This MOSFET is commonly used in power supplies, DC-DC converters, and motor control circuits where efficient and reliable switching is required. Its low on-resistance and fast switching speed make it a suitable choice for modern electronic designs.