The K20E60W5 is a silicon N-channel power MOSFET from Toshiba Semiconductor and Storage. This MOSFET is designed for high-efficiency power switching applications, featuring a low on-resistance and fast switching speeds.
Applications:
- Power Supplies
- DC-DC Converters
- Motor Control
- Lighting Control
Features:
- Low Drain-Source On-Resistance (RDS(on)): Reduces power loss during conduction, improving efficiency.
- High-Speed Switching: Enables efficient operation in high-frequency circuits.
- Low Input Capacitance: Minimizes gate drive requirements.
- High Avalanche Capability: Offers robustness against transient voltage spikes.
- Lead-Free: Compliant with environmental regulations.
Benefits:
- Improved Efficiency: Reduces power consumption and heat generation in power conversion circuits.
- Enhanced Reliability: Offers stable performance and long lifespan.
- Simplified Design: Reduces gate drive complexity.
- Compact Size: Suitable for space-constrained applications.
Additional Details:
The K20E60W5's drain-source voltage (VDS) and continuous drain current (ID) ratings are crucial parameters. The on-resistance (RDS(on)) is a key specification, indicating the voltage drop across the MOSFET during conduction. The gate charge (Qg) specifies the charge needed to switch the MOSFET. Avalanche energy (EAS) indicates its ability to withstand inductive kickback. Its thermal resistance (Rth) determines its heat dissipation capability. Detailed specifications including voltage and current ratings, RDS(on) values at different gate voltages, gate charge characteristics, and thermal resistance are available in the datasheet. The device is available in a through-hole or surface mount package. Refer to the datasheet for specific package type and dimensions.