EN
  • EN
  • DE

K4108

Part No K4108
Manufacturer Toshiba Semiconductor and Storage
Catalog RF Evaluation and Development Kits, Boards
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case TO247
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 731614-K4108
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian K4108 CAD Model

Description

The K4108 is a silicon N Channel MOS Type Field Effect Transistor designed for high-speed switching applications. It is manufactured by Toshiba Semiconductor and Storage, known for producing reliable and high-performance electronic components. This transistor is designed to handle moderate power levels and is commonly found in various electronic circuits requiring efficient switching capabilities.

Applications

  • Switching regulators: Used in DC-DC converters to efficiently switch current and voltage levels.
  • Motor control circuits: Employed for controlling the speed and direction of small motors.
  • Power inverters: Integrated into inverters to convert DC power to AC power.
  • Solid-state relays: Utilized as a switching element in solid-state relays to control high-voltage circuits.
  • DC-DC converters: Applied in numerous DC-DC conversion scenarios to regulate voltage.

Features

  • N-Channel MOSFET: Utilizes an N-channel enhancement mode to provide efficient switching.
  • Low on-resistance (RDS(on)): Minimizes power loss during conduction, enhancing overall efficiency.
  • High-speed switching: Designed for fast switching speeds, suitable for high-frequency applications.
  • Low gate charge: Reduces the driving power required, simplifying the driving circuit design.
  • Avalanche ruggedness: Enhanced ability to withstand voltage spikes, improving reliability.

Benefits

  • High Efficiency: The low on-resistance minimizes power dissipation, increasing the overall efficiency of the circuit.
  • Fast Switching: Enables use in high-frequency applications, improving the performance of devices like switching regulators and motor controls.
  • Reliability: The avalanche ruggedness ensures that the transistor can withstand voltage transients, enhancing its reliability in demanding applications.
  • Ease of Use: The low gate charge simplifies the design of the gate driving circuit.
  • Compact Design: Available in a compact package, saving valuable board space in electronic devices.

Additional Details

The K4108 typically comes in a through-hole package, facilitating easy mounting on printed circuit boards. Key specifications include its drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and power dissipation (PD). Always consult the official datasheet for the exact specifications and recommended operating conditions to ensure optimal performance and longevity. Its robust design makes it suitable for a variety of industrial and consumer electronics applications.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MAATSS0018TR-3000
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 2.496-2.690 GHZ EVALUA
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASW-009444-TR300
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-009594-CF18A
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAD-007086-00010
Need more? Email Us
MACOM Technology Solutions
SAMPLE BOARD,SERIAL PARALLEL,4MM
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011101-TR100
Need more? Email Us
MACOM Technology Solutions
SAMPLE BOARD ASSEMBLY,2MMPDFN-8L
Need more? Email Us
Pulse
EVAL BOARD W3010 W/ SMA FEMALE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $106.3512 $106.3512
2+ $102.9197 $205.8394
3+ $99.4894 $298.4682
4+ $89.1972 $356.7888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess