EN
  • EN
  • DE

MP4508

Part No MP4508
Manufacturer Toshiba Semiconductor and Storage
Catalog RF Transistors (BJT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1079979-MP4508
Categories RF Transistors(BJT)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MP4508 CAD Model

Description

The MP4508 is a high-side power switch manufactured by Toshiba Semiconductor and Storage. It's designed for applications requiring controlled power distribution and protection. This device integrates a MOSFET with protection features to provide a robust and reliable solution for switching power to various loads.

Applications:

  • USB Power Distribution: Controlling power to USB ports in computers and peripherals.
  • Power Management in Portable Devices: Switching power to different sections of a mobile device to conserve energy.
  • Automotive Electronics: Powering and protecting various electronic systems in vehicles.
  • Industrial Control Systems: Managing power to sensors, actuators, and other components in industrial equipment.
  • Solid State Relays: Used as a solid state relay to switch on and off high power loads with low control current.

Features:

  • Integrated MOSFET: Provides efficient switching capability.
  • Over-Current Protection: Protects the switch and connected load from excessive current draw.
  • Thermal Shutdown: Disables the switch if the junction temperature exceeds a safe limit.
  • Short-Circuit Protection: Protects against short circuits on the output.
  • Over-Voltage Protection: Protects against voltage surges.
  • Under-Voltage Lockout (UVLO): Ensures the switch remains off until the input voltage reaches a safe level.
  • Controlled Rise Time: Reduces EMI and voltage overshoot during switching.

Benefits:

  • Enhanced System Reliability: Built-in protection features prevent damage to the switch and connected load.
  • Simplified System Design: Integrated MOSFET and protection features reduce the number of external components required.
  • Improved Energy Efficiency: Low on-resistance minimizes power loss during switching.
  • Increased Safety: Thermal shutdown and short-circuit protection prevent overheating and potential hazards.
  • Robust Performance: Wide operating voltage and temperature range ensure reliable operation in various environments.

Additional Details:

The MP4508 typically comes in a small surface-mount package. It requires minimal external components for operation. The device is designed to be RoHS compliant. Consult the datasheet for detailed specifications, including voltage and current ratings, on-resistance, switching speed, and protection thresholds. Detailed parameters like rise and fall times, and propagation delays will be included.

You May Also Be Interested in

Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess