EN
  • EN
  • DE

PFBGA228

Part No PFBGA228
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 273389-PFBGA228
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PFBGA228 CAD Model

Description

The PFBGA228 is a Ball Grid Array (BGA) package type, specifically the package for an integrated circuit (IC) manufactured by Toshiba Semiconductor and Storage. The '228' in the name signifies that the package contains 228 connection balls on its underside, used for surface mounting to a printed circuit board (PCB). This packaging format provides a high density of interconnects, allowing for complex ICs with many input/output (I/O) pins to be efficiently mounted. Without further information, it's difficult to specify the exact function of the IC within this package; it could be a memory chip, microcontroller, or a custom ASIC.

Applications

Due to the lack of specific information about the IC within the PFBGA228 package, generic applications for BGA-packaged ICs are listed below. The actual application will depend on the function of the specific Toshiba chip.

  • Embedded Systems: Microcontrollers or processors used in embedded systems for various control and automation tasks.
  • Memory Modules: DRAM or Flash memory chips used in computers, mobile devices, and other electronic equipment.
  • Networking Equipment: ASICs or specialized processors used in routers, switches, and other network devices.
  • Consumer Electronics: Processors or memory chips used in smartphones, tablets, televisions, and gaming consoles.
  • Automotive Systems: Microcontrollers or specialized ICs used in engine control units (ECUs), infotainment systems, and advanced driver-assistance systems (ADAS).

Features

Again, these are general features associated with BGA-packaged ICs. The specific features depend on the Toshiba IC within the PFBGA228 package.

  • High Pin Count: 228 balls provide a large number of I/O connections.
  • Surface Mount Technology (SMT): Designed for surface mounting to PCBs, enabling automated assembly.
  • Compact Size: BGA packages offer a relatively small footprint compared to other packaging options with similar pin counts.
  • Improved Thermal Performance: The BGA design facilitates heat dissipation from the IC.
  • High-Speed Data Transfer: BGA packages support high-speed data transfer rates due to shorter signal paths.

Benefits

These are general benefits of using BGA-packaged ICs, relevant to the Toshiba part within the PFBGA228.

  • Increased Density: Allows for more components to be placed on a PCB.
  • Improved Reliability: SMT assembly provides robust and reliable connections.
  • Reduced Signal Noise: Shorter signal paths minimize signal interference.
  • Enhanced Thermal Management: Efficient heat dissipation prevents overheating.
  • Cost-Effective Assembly: SMT enables automated and cost-effective assembly processes.

Additional Details

The PFBGA228 package itself is a standardized format. The critical details are the specific characteristics of the Toshiba IC housed within. To determine these, one would need to identify the marking on the IC itself (visible after de-soldering) and consult Toshiba's datasheets. Factors like the IC's operating voltage, clock speed, memory capacity (if applicable), and power consumption are all dependent on the specific IC. It is also important to note that the method of soldering requires specialized reflow equipment in order to ensure reliable connection between the IC and the PCB.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess