The RFM03U3CT is a Schottky Barrier Diode manufactured by Toshiba Semiconductor and Storage. This diode is designed for high-speed switching and rectification applications, offering low forward voltage drop and fast recovery time. Its features make it suitable for use in portable devices, power supplies, and other electronic circuits where efficiency and space are important considerations.
Applications
- High-frequency rectification
- DC-DC converters in portable devices
- Switching mode power supplies (SMPS)
- Reverse polarity protection
- Free-wheeling diodes in inductive loads
Features
- Low forward voltage drop: Reduces power loss and improves efficiency.
- Fast reverse recovery time: Enables high-speed switching operation.
- Small surface mount package: Suitable for compact electronic designs.
- High surge current capability: Provides robustness against transient voltage spikes.
- Lead-free plating: Environmentally friendly and RoHS compliant.
Benefits
- Improved energy efficiency in power conversion circuits.
- Enhanced system reliability due to robust design.
- Reduced heat generation due to low forward voltage drop.
- Compact design allows for smaller and lighter electronic devices.
- Compliance with environmental regulations.
Technical Specifications
The RFM03U3CT has a maximum repetitive peak reverse voltage (VRRM) of 30V. The maximum average forward rectified current (IF(AV)) is 3A. The forward voltage at 3A is typically 0.51V. The reverse recovery time is very fast. This device uses a compact surface mount package, typically a CTS3 package.
In summary, the RFM03U3CT Schottky Barrier Diode from Toshiba Semiconductor and Storage is a high-performance, energy-efficient component designed for a wide range of modern electronic applications. Its low forward voltage drop, fast switching speed, and compact size make it a great choice for designers seeking to optimize power efficiency and space utilization.