EN
  • EN
  • DE

RN1102(T5L,F,T)

Part No RN1102(T5L,F,T)
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single, Pre - Biased
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family Transistors(BJT) - Single,Pre - Biased
Win Source Part Number 183535-RN1102(T5L,F,T)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN1102(T5L,F,T) CAD Model

Description

The RN1102(T5L,F,T) is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. This transistor is designed for high-frequency amplification and switching applications. It features a low collector-emitter saturation voltage and high transition frequency, making it suitable for RF and high-speed digital circuits. The (T5L,F,T) suffix indicates specific packaging and taping options for automated assembly.

Applications:

  • High-frequency amplifiers: Used in RF amplifiers for communication devices and instrumentation.
  • Oscillators: Employed in oscillator circuits to generate stable signals at various frequencies.
  • Mixers: Utilized in mixer circuits to convert signals from one frequency to another.
  • Switching circuits: Used as a switch in high-speed digital circuits and power supplies.
  • Small signal amplification: Employed in preamplifiers and signal conditioning circuits.

Features:

  • Low collector-emitter saturation voltage: Minimizes power dissipation in switching applications.
  • High transition frequency: Enables high-speed operation in RF and digital circuits.
  • Small signal current gain (hFE): Provides sufficient gain for amplification purposes.
  • Epitaxial planar structure: Offers improved performance and reliability.
  • Surface mount package: Allows for automated assembly and compact designs.

Benefits:

  • Efficient switching: Low saturation voltage reduces power loss and improves efficiency.
  • High-speed performance: High transition frequency enables operation in high-frequency circuits.
  • Stable operation: Epitaxial planar structure ensures stable and reliable performance.
  • Compact design: Surface mount package allows for space-saving designs.
  • Easy assembly: Surface mount package simplifies manufacturing processes.

Additional Details:

The RN1102(T5L,F,T) typically features a collector-emitter voltage (VCEO) of 50V, a collector current (IC) of 150mA, and a power dissipation (PC) of 150mW. The transition frequency (fT) is around 300 MHz. It is housed in a small surface mount package, such as a SOT-23 or similar, facilitating high-density mounting on PCBs. The (T5L,F,T) suffix details the taping and reel specifications for automated assembly. The 'F' likely indicates lead-free compliance. This device is suitable for applications requiring efficient, high-speed, and reliable performance, such as portable devices and wireless communication systems.

You May Also Be Interested in

Infineon Technologies
BCR 141 E6433 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
TRANS PREBIAS NPN 0.1A SST3
Lowest to $0.0874
Infineon Technologies
BCR 523 E6433 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
MICROSS/On Semiconductor
TRANS PREBIAS
Lowest to $0.0437
Infineon Technologies
BCR 583 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.0961
LRC Co., Ltd
Pre-Biased Bipolar Transistor (BJT) 50V 100mA 256mW Surface Mount SOT-363
Lowest to $0.0379
Nexperia USA Inc.
TRANS PREBIAS PNP 50V SOT23
Lowest to $0.2329
Yangzhou yangjie electronic co., ltd
Pre-Biased Bipolar Transistor (BJT) 50V 100mA 150mW Surface Mount SOT-363
Lowest to $0.0446

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1,565+ $0.0370 $57.9050
3,850+ $0.0300 $115.5000
5,770+ $0.0300 $173.1000
8,000+ $0.0289 $231.2000
10,420+ $0.0277 $288.6340
13,640+ $0.0254 $346.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 1565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess