EN
  • EN
  • DE

RN1407(TE85L.F)

Part No RN1407(TE85L.F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single, Pre - Biased
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family Transistors(BJT) - Single,Pre - Biased
Win Source Part Number 183633-RN1407(TE85L.F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN1407(TE85L.F) CAD Model

Description

The RN1407(TE85L.F) is a resistor-equipped transistor (RET) manufactured by Toshiba Semiconductor and Storage. This device integrates a transistor and resistor(s) into a single package. This integration helps simplify circuit design, reduces the number of external components, and saves board space. It is commonly used in digital circuits for switching, level shifting, and other control applications.

Applications:

  • Digital Switching Circuits
  • Level Shifting
  • Inverter Circuits
  • Interface Circuits
  • Load Driving Applications

Features:

  • Integrated Resistor: Includes an internal resistor, eliminating the need for external resistors.
  • Compact Package: Small surface-mount package saves valuable board space.
  • Simplified Design: Streamlines circuit design and reduces assembly time.
  • NPN Transistor: Employs an NPN transistor for switching and amplification.
  • Reduced Component Count: Lowers the number of discrete components required.

Benefits:

  • Space Savings: Reduces board space requirements compared to discrete components.
  • Cost Reduction: Lowers overall component costs.
  • Improved Reliability: Fewer solder joints enhance circuit reliability.
  • Simplified Assembly: Speeds up the assembly process.
  • Optimized Performance: The integrated resistor provides optimized circuit performance.

Additional Details:

The RN1407(TE85L.F) comprises an NPN transistor and an internal resistor, pre-configured for specific applications. The "TE85L" suffix indicates the device is supplied in tape and reel packaging suitable for automated assembly lines. The ".F" designates that the component is lead-free and complies with RoHS environmental standards. The datasheet provides detailed electrical characteristics, including collector-emitter voltage, collector current, power dissipation ratings, and resistor values. Common applications include digital switching, level shifting, and inverter circuits. The integrated resistor eliminates the need for external biasing resistors, simplifying circuit layout and reducing BOM costs. Designers must consider the power dissipation rating of the device to ensure reliable operation. The surface mount package is designed for automated assembly. The integrated design improves circuit reliability and reduces manufacturing costs.

You May Also Be Interested in

Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.1A UMT3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.0961
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $2.9105
Infineon Technologies
BCR 192 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
MICROSS/On Semiconductor
TRANS PREBIAS
Lowest to $0.0437
Infineon Technologies
BCR 148W H6327 Infineon Technologies Digital Transistors AF DIGITAL TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Toshiba Semiconductor and Storage
Single, Pre-Biased Bipolar Transistors RoHS
Lowest to $0.2576
Infineon Technologies
BCR 146 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 183 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess