EN
  • EN
  • DE

SM12LZ52

Part No SM12LZ52
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 326371-SM12LZ52
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM12LZ52 CAD Model

Description

The SM12LZ52 is a transient voltage suppressor (TVS) diode manufactured by Toshiba Semiconductor and Storage. These diodes are designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). They offer fast response times and low clamping voltages, making them ideal for protecting integrated circuits, transistors, and other components from damage caused by transient voltage events.

Applications

  • Data lines: Protection of data lines in various communication interfaces such as USB, Ethernet, and HDMI.
  • Power lines: Protection of power lines in electronic devices.
  • Automotive electronics: Protection of automotive electronic control units (ECUs) and sensors.
  • Consumer electronics: Protection of smartphones, tablets, and other consumer electronics devices.
  • Industrial equipment: Protection of industrial control systems and equipment.

Features

  • Low clamping voltage: Provides excellent protection by limiting the voltage across the protected device to a safe level.
  • Fast response time: Quickly reacts to transient voltage events, preventing damage to sensitive components.
  • Low capacitance: Minimizes signal distortion and ensures signal integrity in high-speed data lines.
  • Compact size: Allows for easy integration into space-constrained applications.
  • High surge capability: Withstands high surge currents, providing robust protection against severe transient voltage events.

Benefits

  • Improved reliability: Protects electronic components from damage, extending the lifespan of the device.
  • Reduced downtime: Prevents system failures caused by transient voltage events.
  • Enhanced safety: Protects users from electrical hazards.
  • Cost savings: Reduces the need for repairs and replacements of damaged components.
  • Compliance with industry standards: Meets relevant industry standards for ESD and surge protection.

Additional Details

The SM12LZ52 typically comes in a small surface-mount package such as SOD-323 or similar. Key specifications to consider when using this TVS diode include its standoff voltage, clamping voltage, peak pulse current, and capacitance. It's crucial to select a TVS diode with appropriate specifications based on the voltage and current levels of the circuit being protected. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines to ensure proper implementation and optimal protection.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.5786 $71.1572
4+ $29.1926 $116.7704
7+ $28.2802 $197.9614
9+ $27.3677 $246.3093
11+ $26.4553 $291.0083
15+ $23.7191 $355.7865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess