EN
  • EN
  • DE

SRU434RAGC1-TB12R

Part No SRU434RAGC1-TB12R
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 340315-SRU434RAGC1-TB12R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SRU434RAGC1-TB12R CAD Model

Description

The SRU434RAGC1-TB12R is a shielded power inductor manufactured by Toshiba Semiconductor and Storage. These inductors are designed for use in a wide range of power supply applications, providing efficient energy storage and filtering capabilities.

Applications

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and inverting converters.
  • Power Amplifiers: Employed in power amplifier circuits for impedance matching and filtering.
  • LED Lighting: Utilized in LED driver circuits for efficient power conversion.
  • Portable Devices: Suitable for use in smartphones, tablets, and other portable electronic devices.
  • Switching Regulators: Integral components in switching regulator circuits to minimize ripple and noise.

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI) and improves overall circuit performance.
  • High Current Handling: Designed to handle high current loads without significant performance degradation.
  • Low DC Resistance (DCR): Reduces power losses and improves efficiency.
  • Compact Size: Allows for high-density circuit designs.
  • High Inductance Value: Provides excellent energy storage capabilities.

Benefits

  • Improved Efficiency: The low DCR minimizes power loss, resulting in higher overall efficiency.
  • Reduced EMI: Shielded construction helps to reduce electromagnetic interference, leading to cleaner signals and more reliable performance.
  • Compact Design: The small size of the inductor makes it suitable for applications where space is limited.
  • Stable Performance: High current handling capability ensures stable performance under varying load conditions.
  • Versatile Application: Suitable for a wide range of power supply and filtering applications.

Additional Details

The SRU434RAGC1-TB12R features a specific inductance value, typically measured in microhenries (µH), and a saturation current rating indicating the maximum current the inductor can handle before its inductance significantly drops. The operating temperature range is also a critical specification, ensuring reliable performance across a range of environmental conditions. The construction material and winding configuration are optimized for low losses and high efficiency.

This inductor is RoHS compliant, meaning it adheres to the Restriction of Hazardous Substances directive, ensuring that it does not contain any harmful materials. Proper selection of this inductor should be based on the specific requirements of the power supply circuit, including input voltage, output voltage, switching frequency, and load current. The SRU434RAGC1-TB12R offers a robust and reliable solution for power management in a variety of electronic devices.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess