EN
  • EN
  • DE

SSM3J114TU TE85L

Part No SSM3J114TU TE85L
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192868-SSM3J114TU TE85L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM3J114TU TE85L CAD Model

Description

The SSM3J114TU TE85L is a P-channel MOSFET from Toshiba Semiconductor and Storage, designed for load switching and power management applications in portable devices. The TE85L suffix indicates that the device is supplied on tape and reel for automated assembly. Its key features include low on-resistance, fast switching speed, and small packaging, making it suitable for space-constrained applications.

Applications:

  • Load Switching: Used to control power to various circuits and components in portable devices like smartphones and tablets.
  • DC-DC Converters: Employed in step-up and step-down converters to regulate voltage levels.
  • Power Management Circuits: Integrated into battery management systems (BMS) and power distribution networks.
  • Portable Equipment: Suitable for use in wearables, IoT devices, and other battery-powered applications.
  • Solid State Relays: Can be used as a switch element in solid state relays.

Features:

  • Low On-Resistance: Reduces power loss and improves efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Low Gate Charge: Reduces the power required to drive the MOSFET.
  • Small Package: Available in a small surface-mount package for space-constrained applications.
  • TE85L Packaging: Supplied on tape and reel for automated assembly.

Benefits:

  • Improved Power Efficiency: Low on-resistance minimizes power dissipation, extending battery life in portable devices.
  • Reduced Board Space: Small package allows for compact designs.
  • Enhanced Thermal Performance: Efficient switching reduces heat generation.
  • Simplified Design: Easy to integrate into existing circuits.
  • Automated Assembly: TE85L packaging facilitates automated pick-and-place processes.

Additional Details:

The SSM3J114TU TE85L has a drain-source voltage (VDSS) rating suitable for low-voltage applications. The gate-source voltage (VGSS) rating ensures safe operation within specified limits. The device is designed to operate over a wide temperature range, ensuring reliable performance in various environmental conditions. It is supplied in a small surface-mount package, such as a SOT-23 or similar, making it compatible with automated assembly processes.

This MOSFET is often used in conjunction with other power management ICs to create complete power solutions. Its characteristics make it a good choice for applications where efficiency, size, and ease of assembly are critical factors.

You May Also Be Interested in

IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess