The SSM3J120TU is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for load switch applications and offers low on-resistance, fast switching speed, and a small surface-mount package. This MOSFET is commonly used in portable devices, power management circuits, and other applications where efficiency and space are critical.
Applications
- Load switch applications
- Power management circuits
- Portable devices
- Battery-powered equipment
- DC-DC converters
Features
- P-channel MOSFET
- Low on-resistance (RDS(on))
- Fast switching speed
- Small surface-mount package (SOT-23F)
- Low gate charge
- RoHS compliant
Benefits
- Provides efficient switching with minimal power loss due to low on-resistance.
- Enables fast response times in switching applications.
- Compact size allows for high-density circuit designs.
- Reduces power consumption and extends battery life in portable devices.
- Easy to integrate into automated assembly processes.
Technical Specifications
The SSM3J120TU has a drain-source voltage (VDS) of -20V. The gate-source voltage (VGS) is ±8V. The drain current (ID) is -3A (DC) and -9A (pulse). The on-resistance (RDS(on)) is typically 68 mΩ at VGS = -4.5V and 110 mΩ at VGS = -2.5V. The gate charge (Qg) is typically 2.8 nC. The operating temperature range is -40°C to +150°C. It is available in a SOT-23F package.
This P-channel MOSFET is suitable for a wide range of applications requiring efficient switching and small size.