EN
  • EN
  • DE

SSM3J135TU(TE85L)

Part No SSM3J135TU(TE85L)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838805-SSM3J135TU(TE85L)
Ultra Librarian 3D Model Ultra Librarian SSM3J135TU(TE85L) CAD Model

Description

The SSM3J135TU(TE85L) is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage, tailored for diverse switching applications where low on-resistance and efficient power management are essential. This MOSFET is particularly suitable for portable electronic devices and other low-voltage circuits where power conservation is critical. Its compact package contributes to the miniaturization of electronic products.

Applications:

  • Load Switching: Used in controlling power distribution to components in a circuit.
  • DC-DC Converters: Employed in voltage regulators and power supply circuits.
  • Battery Management Systems: Utilized in battery charging and discharging functions.
  • Portable Devices: Commonly found in smartphones, tablets, and other battery-operated equipment.

Features:

  • Low On-Resistance: Reduces power loss during switching, improving efficiency.
  • Small Package Size: Allows for high-density mounting and space-saving designs.
  • P-Channel Configuration: Provides design flexibility in circuit implementations.
  • Low Voltage Operation: Optimized for performance in low-voltage environments.

Benefits:

  • Improved Efficiency: Minimizes power dissipation, enhancing overall energy efficiency.
  • Extended Battery Life: Lower power consumption extends the operational life of portable devices.
  • Compact Footprint: Enables smaller and more integrated product designs.
  • Enhanced Thermal Performance: Reduces heat generation due to low on-resistance.

Additional Details:

The SSM3J135TU(TE85L) has a drain-source voltage (Vds) rating of -20V and a gate-source voltage (Vgs) rating of ±8V. Its continuous drain current (Id) is rated at -2.5A. The on-resistance (Rds(on)) is typically 0.06 Ω at Vgs = -4.5V. The device comes in a small SOT-23 package, making it suitable for densely populated circuit boards. This MOSFET is designed to offer stable and reliable performance across varying operating conditions.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess