EN
  • EN
  • DE

SSM3J135TU

Part No SSM3J135TU
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description TOSHIBA Field-Effect Transistor Silicon P-Channel MOS Type (U-MOSⅥ)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192878-SSM3J135TU
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSM3J135TU CAD Model

Description

The SSM3J135TU is a P-channel MOSFET from Toshiba Semiconductor and Storage. It's designed for load switches and high-side switch applications due to its low on-resistance and fast switching speed. This MOSFET contributes to energy efficiency and miniaturization of electronic devices.

Applications

  • Load switches in portable devices such as smartphones, tablets, and laptops.
  • High-side switches in power management circuits.
  • DC-DC converters for voltage regulation.
  • Power management in battery-powered devices.

Features

  • Low On-Resistance: Reduces power loss and improves efficiency. RDS(ON) = 0.135Ω (VGS = -4.5V).
  • Low Threshold Voltage: Allows for efficient operation with low voltage drive.
  • Small Package: Facilitates compact designs. Using a small package like SOT-23.
  • High-Speed Switching: Enables faster response times in switching applications.
  • Pb-free and RoHS compliant: Environmentally friendly.

Benefits

  • Increased Efficiency: The low on-resistance minimizes power dissipation, leading to increased efficiency and reduced heat generation.
  • Extended Battery Life: Reduced power consumption translates to longer battery life in portable devices.
  • Compact Design: The small package size allows for miniaturization of electronic circuits.
  • Improved Performance: Fast switching speeds improve overall system performance.
  • Environmentally Responsible: RoHS compliance ensures that the product meets environmental standards.

Additional Details

The SSM3J135TU has a drain-source voltage (VDSS) rating of -30V and a gate-source voltage (VGSS) rating of ±20V. It can handle a continuous drain current (ID) of -1.8A. The power dissipation (PD) is 0.5W. The operating and storage temperature range is -55°C to 150°C. The device is available in a SOT-23 package. It is designed for applications where power efficiency and space savings are crucial. The low gate charge (Qg) contributes to the fast switching characteristics. The device's thermal resistance is low, ensuring effective heat dissipation.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1636 $50.7160
745+ $0.1343 $100.0535
1,155+ $0.1301 $150.2655
1,590+ $0.1259 $200.1810
2,055+ $0.1217 $250.0935
2,750+ $0.1091 $300.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170,000 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess