EN
  • EN
  • DE

SSM3J15FS(T5L

Part No SSM3J15FS(T5L
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838807-SSM3J15FS(T5L
Ultra Librarian 3D Model Ultra Librarian SSM3J15FS(T5L CAD Model

Description

The SSM3J15FS(T5L is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for switching applications that require low on-resistance and efficient power management. This MOSFET is well-suited for use in portable devices and low-voltage circuits. The compact package size aids in the creation of smaller product designs.

Applications:

  • Load Switching: Controls the power supply to different components in a circuit.
  • DC-DC Converters: Used in voltage regulators and power supplies.
  • Battery Management Systems: Employed in battery charging and discharging.
  • Portable Electronics: Found in smartphones, tablets, and wearable devices.

Features:

  • Low On-Resistance: Minimizes power loss during switching operations.
  • Small Package Size: Allows for high-density board mounting.
  • P-Channel Configuration: Simplifies certain aspects of circuit design.
  • Low Voltage Operation: Optimized for performance in low-voltage circuits.

Benefits:

  • High Efficiency: Reduced power loss leads to improved energy efficiency.
  • Extended Battery Life: Lower power consumption contributes to longer battery life in portable devices.
  • Compact Design: Small package allows for more compact product designs.
  • Improved Thermal Performance: Low on-resistance reduces heat generation.

Additional Details:

The SSM3J15FS(T5L features a drain-source voltage (Vds) of -30V and a gate-source voltage (Vgs) of ±20V. Its continuous drain current (Id) is rated at -1.4A. The on-resistance (Rds(on)) is typically 0.28 Ω at Vgs = -10V. It comes in a small FS6 package, suitable for densely populated circuit boards. This MOSFET is designed for stable and reliable performance across a wide range of operating conditions.

You May Also Be Interested in

Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess