EN
  • EN
  • DE

SSM3J15FV

Part No SSM3J15FV
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 30V 0.1A VESM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 100mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4V
Gate-Source Threshold Voltage 1.7V @ 100μA
Max Input Capacitance 9.1pF @ 3V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 150mW (Ta)
Maximum Rds On at Id,Vgs 12 Ohm @ 10mA, 4V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package VESM
Dimension SOT-723
Win Source Part Number 192891-SSM3J15FV
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSM3J15FV CAD Model

Description

The SSM3J15FV is a P-channel MOSFET from Toshiba Semiconductor and Storage, designed for load switch and high-side switch applications. This MOSFET features a low on-resistance, contributing to efficient power management in various electronic devices. Its compact package allows for high-density mounting on printed circuit boards.

Applications

  • Load Switches: Used in portable electronic devices to control power to different circuit blocks.
  • High-Side Switches: Integrated in power management systems for switching the high-side voltage efficiently.
  • DC-DC Converters: Suitable for voltage regulation in numerous electronic applications.
  • Battery-Powered Devices: Applied in power management systems of devices such as smartphones and tablets to extend battery life.

Features

  • Low On-Resistance (RDS(ON)): Minimizes power loss and increases energy efficiency.
  • Low Threshold Voltage (Vth): Enables efficient operation with low gate drive voltage.
  • Small Package (SOT-23): Allows for compact and space-saving designs.
  • High-Speed Switching: Provides fast response times in switching applications.
  • Pb-free and RoHS compliant: Environmentally friendly.

Benefits

  • Enhanced Efficiency: Reduced power dissipation due to low on-resistance contributes to improved energy efficiency.
  • Extended Battery Life: Lower power consumption translates to longer battery life in portable devices.
  • Miniaturized Designs: The compact package facilitates the design of smaller and more compact electronic circuits.
  • Improved System Performance: Fast switching characteristics improve overall system performance.
  • Environmentally Responsible: RoHS compliance ensures that the product meets environmental standards.

Additional Details

The SSM3J15FV has a drain-source voltage (VDSS) rating of -20V and a gate-source voltage (VGSS) rating of ±20V. It can handle a continuous drain current (ID) of -1.5A. The power dissipation (PD) is 0.5W. The operating and storage temperature range is -55°C to 150°C. This MOSFET comes in a SOT-23 package. The low gate charge (Qg) contributes to its fast switching speed. The device's low thermal resistance ensures efficient heat dissipation, leading to more reliable operation. It is well-suited for applications that demand both high efficiency and minimal footprint.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
770+ $0.0652 $50.2040
1,870+ $0.0535 $100.0450
2,895+ $0.0519 $150.2505
3,985+ $0.0502 $200.0470
5,155+ $0.0485 $250.0175
6,900+ $0.0435 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,277 pieces
MOQ: 770 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess