EN
  • EN
  • DE

SSM3J304T(TE85L,F)

Part No SSM3J304T(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 2.3A TSM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 2.3A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4V
Max Gate Charge 6.1nC @ 4V
Max Input Capacitance 335pF @ 10V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 700mW (Ta)
Maximum Rds On at Id,Vgs 127 mOhm @ 1A, 4V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package TSM
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 030880-SSM3J304T(TE85L,F)
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSM3J304T(TE85L,F) CAD Model

Description

The SSM3J304T(TE85L,F) is an N-channel MOSFET from Toshiba Semiconductor and Storage, optimized for low-voltage switching applications. The 'TE85L,F' suffix designates a specific tape and reel packaging configuration suitable for automated assembly lines. This MOSFET offers a low drain-source on-resistance, which minimizes power loss and improves efficiency in various electronic circuits.

Applications:

  • Load switching: Used for controlling power supply to various loads in electronic devices.
  • DC-DC converters: Employed in voltage regulation and power management circuits to increase efficiency.
  • Power management in portable devices: Ideal for battery-powered applications where efficiency and size are critical.
  • Analog switches: Can be used in analog signal switching circuits.
  • Motor control: Suitable for driving small DC motors in low-power applications.

Features:

  • Low drain-source on-resistance (RDS(on)): Minimizes power loss and improves efficiency in switching applications.
  • N-channel MOSFET: Offers design flexibility in various circuit configurations.
  • Surface mount package: Enables compact board designs and automated assembly.
  • Low threshold voltage: Ensures compatibility with low-voltage logic circuits.
  • TE85L,F Packaging: Optimized for automated assembly processes, reducing manufacturing costs.
  • RoHS compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • High efficiency: Low RDS(on) reduces power dissipation, leading to cooler operation and extended battery life in portable devices.
  • Simplified circuit design: Low threshold voltage simplifies interfacing with digital control circuits.
  • Compact design: Surface mount package saves space on the PCB, enabling smaller and more integrated devices.
  • Improved reliability: Designed for stable and reliable performance in demanding applications.
  • Cost-effective manufacturing: Optimized packaging for automated assembly reduces production costs.
  • Environmentally friendly: RoHS compliance ensures the product is free from hazardous substances.

Additional Details:

The SSM3J304T(TE85L,F) typically features a drain-source voltage (VDS) rating suitable for low-voltage applications. The gate-source voltage (VGS) rating is specified to ensure proper operation within safe limits. The continuous drain current (ID) rating indicates the maximum current the MOSFET can handle under continuous operation. The power dissipation rating specifies the maximum power the device can dissipate without exceeding its thermal limits. The datasheet should be consulted for specific values related to these parameters.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,779 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess