The SSM3J56MFV is a P-channel MOSFET from Toshiba. This MOSFET is designed for use in load switches and power management applications. It features low on-resistance and a small package size, making it suitable for portable devices. Its low voltage operation capability extends its applicability.
Applications
- Load switches
- Power management circuits
- DC-DC converters
- Portable devices
- Battery protection circuits
Features
- P-Channel MOSFET
- Drain-Source Voltage: -20V
- Gate-Source Voltage: ±8V
- Continuous Drain Current: -3A
- On-Resistance: 68 mΩ (typical)
- Small Surface Mount Package
Benefits
- Low on-resistance minimizes power loss and improves efficiency.
- Small package size allows for integration into compact devices.
- Suitable for low voltage operation.
- High current capability for load switching applications.
Additional Details
The SSM3J56MFV uses trench gate MOSFET technology. It is lead-free and RoHS compliant. The gate threshold voltage is specified in the datasheet. The device is typically used in circuits where a P-channel MOSFET is required to control the flow of current to a load. Thermal considerations should be taken into account when using this device at high currents. ESD protection is integrated into the device.