EN
  • EN
  • DE

SSM3K12T(T5LNSN

Part No SSM3K12T(T5LNSN
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838819-SSM3K12T(T5LNSN
Ultra Librarian 3D Model Ultra Librarian SSM3K12T(T5LNSN CAD Model

Description

The SSM3K12T(T5LNSN is an N-Channel MOSFET from Toshiba Semiconductor and Storage, designed for high-speed switching applications. This surface-mount device is characterized by its low on-resistance and fast switching speed, making it suitable for various power management and load switching tasks, particularly in portable devices and other space-constrained electronics. Its small package allows for high-density board designs.

Applications

  • DC-DC Converters: Efficiently steps up or steps down voltage levels in power supplies.
  • Load Switching: Enables or disables power to various components in a system.
  • Power Management in Mobile Devices: Optimizes power consumption in smartphones, tablets, and wearables.
  • LED Drivers: Regulates current flow to LEDs for consistent brightness and long life.

Features

  • N-Channel MOSFET: Offers efficient switching characteristics.
  • Low On-Resistance (Rds(on)): Reduces power loss and improves overall efficiency.
  • Fast Switching Speed: Minimizes switching losses at higher frequencies.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.

Benefits

  • Improved Efficiency: Low on-resistance minimizes power dissipation, contributing to energy savings.
  • Miniaturized Design: Small package footprint allows for compact product designs.
  • Enhanced Thermal Performance: Efficient heat dissipation improves reliability and extends product lifespan.
  • Simplified Circuit Design: N-channel configuration offers straightforward integration into common circuit topologies.

Additional Details

The SSM3K12T(T5LNSN features a drain-source voltage (Vds) suitable for typical low-voltage applications. The gate threshold voltage (Vgs(th)) is an important parameter for determining the minimum gate voltage required for conduction. Consult the device datasheet for detailed specifications, including on-resistance characteristics, capacitance values, and thermal resistance. It is typically supplied in tape and reel packaging for automated assembly. Proper thermal management techniques, such as using appropriate PCB layout and heat sinks, are essential for maximizing device reliability, especially in higher-current applications. Always ensure that the gate-source voltage remains within the absolute maximum ratings to prevent damage to the MOSFET.

You May Also Be Interested in

Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess