EN
  • EN
  • DE

SSM5N15FE

Part No SSM5N15FE
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description High Speed Switching Applications Analog Switch Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1259562-SSM5N15FE
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM5N15FE CAD Model

Description

The SSM5N15FE is an N-channel power MOSFET manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for high-efficiency switching applications and is commonly used in DC-DC converters, load switches, and other power management circuits. Characterized by its low on-resistance, fast switching speed, and compact package, it offers efficient performance in space-constrained applications.

Applications:

  • DC-DC converters: Used in step-up and step-down converters to regulate voltage levels.
  • Load switches: Efficiently controls power distribution in electronic devices, extending battery life.
  • Power management circuits: Optimizes power usage in portable devices and energy-efficient systems.
  • LED drivers: Provides efficient and stable current control for LED lighting applications.
  • Battery chargers: Controls the charging process in battery-powered devices.

Features:

  • Low on-resistance (RDS(on)): Minimizes power loss during conduction, improving energy efficiency.
  • Fast switching speed: Enables high-frequency operation in switching power supplies.
  • Low gate charge (Qg): Reduces gate drive requirements, simplifying circuit design.
  • Small SOT-563 package: Compact size allows for high-density board designs.
  • Logic level gate drive: Operates with low gate voltage, compatible with microcontrollers.

Benefits:

  • Improved energy efficiency: Reduces power consumption and heat generation in power circuits.
  • Compact design: Small package size enables smaller and lighter electronic devices.
  • Simplified circuit design: Low gate charge and logic-level drive simplifies design.
  • Extended battery life: Optimizes power usage in portable devices, increasing operating time.
  • Increased power density: Enables higher power output in smaller form factors.

The SSM5N15FE features a drain-source voltage (VDS) rating of 20V and a continuous drain current (ID) rating of 5A. The typical on-resistance (RDS(on)) is 24 mΩ at a gate-source voltage (VGS) of 4.5V. It has a gate-source threshold voltage (VGS(th)) of 0.4V to 1.0V. The device comes in a small SOT-563 package, making it ideal for portable and space-constrained applications. It also complies with RoHS regulations, making it environmentally friendly.

The logic level gate drive feature enables direct control from microcontrollers and other low-voltage logic devices. The fast switching speed of the MOSFET is advantageous for high-frequency switching applications, reducing switching losses and improving overall system efficiency.

In summary, the SSM5N15FE N-channel power MOSFET from Toshiba is a high-performance device suitable for various power management applications. Its low on-resistance, fast switching speed, and compact package make it a strong choice for engineers seeking efficient and space-saving solutions.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5382 $59.2020
265+ $0.4424 $117.2360
405+ $0.4285 $173.5425
560+ $0.4146 $232.1760
725+ $0.4008 $290.5800
965+ $0.3592 $346.6280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess