EN
  • EN
  • DE

SSM6J214FE

Part No SSM6J214FE
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description TOSHIBA Field-Effect Transistor Silicon P-Channel MOS Type (U-MOSVI)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 193075-SSM6J214FE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM6J214FE CAD Model

Description

The SSM6J214FE is a P-channel MOSFET from Toshiba Semiconductor and Storage, designed for various switching applications, particularly in portable devices and power management systems. Its key features include low on-resistance, which minimizes power loss and improves efficiency, and a low threshold voltage, enabling direct drive from logic circuits.

Applications:

  • Load switches in portable electronics (smartphones, tablets)
  • Power management circuits in battery-powered devices
  • DC-DC converters
  • Analog switches
  • General-purpose switching applications

Features:

  • P-channel MOSFET: Suitable for low-side switching.
  • Low on-resistance (RDS(on)): Minimizes power dissipation.
  • Low gate threshold voltage (Vth): Allows direct logic-level driving.
  • Small surface-mount package: Enables compact designs.
  • Halogen-free: Compliant with environmental standards.

Benefits:

  • Enhanced energy efficiency: Reduced power loss translates to longer battery life.
  • Reduced heat generation: Lower power dissipation leads to cooler operation.
  • Simplified circuit design: Direct logic-level driving reduces component count.
  • Compact solution: Small package size is ideal for space-constrained applications.
  • Environmentally friendly: Halogen-free construction supports environmental sustainability.

Additional Details:

The SSM6J214FE exhibits a low drain-source on-resistance (RDS(on)), which is critical for minimizing power dissipation in switching applications. Its low gate threshold voltage (Vth) allows for direct drive from low-voltage logic circuits, simplifying the design and reducing the number of external components required. The small surface-mount package enables compact and efficient board layouts, making it well-suited for use in portable devices and other space-constrained applications.

This MOSFET is frequently used in applications where efficiency and size are critical considerations. Its fast switching speed allows for high-frequency operation in DC-DC converters and other switching circuits. The device's thermal resistance is an important parameter for thermal design, ensuring that the MOSFET operates within its safe operating area. The SSM6J214FE is a popular choice for power management in battery-powered systems due to its low power losses and compact size. It is commonly supplied in tape and reel packaging for automated assembly processes.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 150V 1.2A TSOP-6
Need more? Email Us
UMW
20V 4.2A [email protected],4.2A 1.38W 50
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 14A SO-8
Need more? Email Us
UMW
60V 2A 1.25W 160MR@10V,2A 3V@250
Lowest to $0.0530
Advanced Power Electronics Corp.
MOSFET N-CH 80V 90A TO-263
Need more? Email Us
UMW
30V 2.6A 130MR@10V,2.6A 1.4W 3V@
Lowest to $0.0267
Advanced Power Electronics Corp.
MOSFET N-CH 60V 0.6A SOT-23
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 100A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH 40V 34A TO-252
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess