EN
  • EN
  • DE

TC74AC390F

Part No TC74AC390F
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description TOSHIBA CMOS DIGITAL INTEGRATED CIRCUIT SILICON MONOLITHIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264877-TC74AC390F
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74AC390F CAD Model

Description

The TC74AC390F is a high-speed CMOS dual 4-bit decade counter manufactured by Toshiba Semiconductor and Storage. This device incorporates two independent decade (BCD) counters within a single integrated circuit. Each counter consists of four master-slave flip-flops and additional gating to provide a divide-by-two section and a divide-by-five section. The outputs of the decade counters can be cascaded to create counters with larger moduli. The TC74AC390F is designed to provide high-speed counting operations while consuming minimal power, making it suitable for a variety of digital logic applications.

Applications

  • Frequency Dividers: The TC74AC390F is used to divide input clock frequencies by factors of 2, 5, or 10.
  • Digital Clocks: It is implemented in digital clocks to count seconds, minutes, and hours.
  • Timers: The device is employed in timer circuits to measure elapsed time intervals.
  • Industrial Control Systems: The TC74AC390F is utilized in industrial control systems for counting and timing operations.
  • Instrumentation: It is found in test and measurement equipment for frequency counting and timing functions.

Features

  • Dual Decade Counters: Contains two independent decade (BCD) counters.
  • High-Speed Operation: Provides fast counting speeds for real-time applications.
  • Low Power Consumption: Operates with minimal power consumption, ideal for battery-powered devices.
  • Wide Operating Voltage Range: Functions across a broad range of supply voltages.
  • CMOS Technology: Utilizes CMOS technology for high noise immunity and low static power dissipation.

Benefits

  • Versatile Counting: Provides flexible counting capabilities for a variety of digital logic applications.
  • Accurate Timing: Enables precise timing and frequency division.
  • Energy Efficiency: Minimizes power consumption, extending battery life in portable devices.
  • Reliable Operation: Offers stable and consistent performance in various operating conditions.
  • Simplified Circuit Design: Integrates two counters into a single package, reducing component count and board space.

Additional Details

The TC74AC390F features individual clear and clock inputs for each counter, allowing for independent control. The counters can be cascaded to create larger counters or used separately for different counting tasks within the same system. The device's outputs are compatible with other CMOS and TTL logic families, facilitating easy integration into existing circuits. The TC74AC390F is typically available in a surface-mount package, making it suitable for automated assembly processes. Detailed specifications, including timing diagrams, voltage levels, and temperature ranges, can be found in the manufacturer's datasheet. Applications for the TC74AC390F range from simple frequency division to complex timing and counting functions in industrial and consumer electronics.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess