The SSM6K211FE is an N-channel MOSFET manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for use in a variety of switching applications, including load switching, DC-DC converters, and motor control. Its features include low on-resistance, high-speed switching, and low gate charge, making it suitable for efficient and high-performance power management circuits.
Applications
- Load Switching: Used to switch power to various loads in electronic devices.
- DC-DC Converters: Employed in DC-DC converters for voltage regulation and power management.
- Motor Control: Utilized in motor control circuits for controlling the speed and direction of DC motors.
- Power Management Circuits: Incorporated in power management circuits for efficient power distribution and regulation.
- Portable Devices: Suitable for use in smartphones, tablets, and other portable electronic devices due to its low on-resistance and high efficiency.
Features
- N-Channel MOSFET: Features an N-channel enhancement mode MOSFET.
- Low On-Resistance: Offers low on-resistance (RDS(on)) for efficient power switching.
- High-Speed Switching: Provides fast switching speed for high-frequency applications.
- Low Gate Charge: Features low gate charge for reduced power consumption.
- Small Package: Available in a small SOT-23F package for space-saving PCB design.
Benefits
- Efficient Power Switching: Low on-resistance and high-speed switching enable efficient power switching with minimal losses.
- Reduced Power Consumption: Low gate charge contributes to lower power consumption in switching applications.
- Space Saving: Small package size allows for compact circuit designs.
- Reliable Performance: Stable performance ensures reliable power switching.
- Simplified System Design: Simplifies system design by providing a convenient N-channel MOSFET solution.
Additional Details
The SSM6K211FE is available in a SOT-23F package. The operating temperature range is typically -55°C to +150°C, making it suitable for use in various industrial and consumer applications. The gate-source voltage is rated at ±20V.