EN
  • EN
  • DE

SSM6N55NU

Part No SSM6N55NU
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description Power Management Switches DC-DC Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1259602-SSM6N55NU
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSM6N55NU CAD Model

Description

The SSM6N55NU is a dual N-channel MOSFET from Toshiba Semiconductor and Storage, designed for high-speed switching applications. It features low on-resistance, which minimizes power loss during switching, and is available in a small surface-mount package. This makes it suitable for portable devices and other applications where space is limited.

Applications:

  • DC-DC converters: Used as switching elements in DC-DC converters to efficiently convert voltage levels.
  • Load switching: Controls the power supply to various loads in electronic circuits.
  • Motor control: Drives small motors in applications such as robotics and automation.
  • Portable devices: Found in smartphones, tablets, and other portable devices for power management.
  • Power management circuits: Used in various power management functions such as power distribution and battery charging.

Features:

  • Dual N-channel MOSFET: Contains two independent N-channel MOSFETs in a single package.
  • Low On-Resistance (RDS(on)): Minimizes power loss during switching.
  • High-Speed Switching: Enables efficient switching at high frequencies.
  • Small Surface-Mount Package: Saves board space in compact designs.
  • Low Gate Charge: Reduces switching losses and improves efficiency.

Benefits:

  • Increased Efficiency: Low on-resistance reduces power loss and improves efficiency.
  • Reduced Board Space: Small package size allows for compact designs.
  • Improved Thermal Performance: Low on-resistance minimizes heat generation.
  • Simplified Design: Dual MOSFET configuration reduces component count and simplifies circuit layout.
  • Faster Switching Speed: Optimized for high-speed switching applications.

Additional Details:

The SSM6N55NU is typically provided in a small surface mount package, such as a UDFN package. The datasheet provides information on the maximum drain current, gate-source voltage, and other critical parameters. It is important to review the Toshiba datasheet for proper application and design considerations to ensure optimal performance and reliability.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1789 $58.1425
790+ $0.1468 $115.9720
1,220+ $0.1423 $173.6060
1,680+ $0.1377 $231.3360
2,175+ $0.1331 $289.4925
2,905+ $0.1194 $346.8570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess